EN
  • EN
  • DE

PI7C9X2G912GPANJEX

Part No PI7C9X2G912GPANJEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 196BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Package / Case 196-LBGA
Supplier Device Package 196-LBGA (15x15)
Mounting Type Surface Mount
Standard Package 1,000 pcs
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1084875-PI7C9X2G912GPANJEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G912GPANJEX CAD Model

Description

The PI7C9X2G912GPANJEX is a state-of-the-art PCIe 2.0 packet switch developed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is designed to cater to the increasing demands of data centers, servers, and high-performance computing applications, offering a robust and efficient solution for expanding PCIe connections.

Featuring nine downstream ports and two upstream ports, the PI7C9X2G912GPANJEX allows for versatile connectivity options and is especially suitable for systems that require multi-point data transmission. With a PCIe 2.0 interface, it supports data transfer rates of up to 5GT/s per lane, which translates to a significant performance boost for connected devices. The switch is engineered to provide high reliability and low latency, making it an ideal choice for applications that demand rapid data processing and transfer.

One of the key features of this packet switch is its advanced power management capabilities. It is designed to optimize power usage across all ports, contributing to energy-efficient operation and reduced overall system power consumption. This makes the PI7C9X2G912GPANJEX not only a high-performance component but also an environmentally conscious choice for modern computing environments.

The PI7C9X2G912GPANJEX also comes with support for advanced error reporting and end-to-end data protection, ensuring data integrity and system stability. These features are crucial for mission-critical applications where data accuracy and reliability are paramount.

Diodes Incorporated has equipped the PI7C9X2G912GPANJEX with a user-friendly interface, making it easy to integrate into existing systems without extensive modifications. The product is available in a lead-free and RoHS-compliant package, reflecting the company's commitment to environmental sustainability and regulatory compliance.

Overall, the PI7C9X2G912GPANJEX from Diodes Incorporated is a high-quality, versatile, and efficient solution for expanding PCIe capabilities, suitable for a wide range of applications in today's technology-driven world.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess