EN
  • EN
  • DE

SG-51P 4.915 200MHZ

Part No SG-51P 4.915 200MHZ
Manufacturer Epson Company
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case DIP4
Manufacturer Epson Company
Manufacturer Homepage www.epsontoyocom.co.jp
Win Source Part Number 756512-SG-51P 4.915 200MHZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG-51P 4.915 200MHZ CAD Model

Description

The SG-51P 4.915200MHZ is a crystal oscillator manufactured by Epson. This oscillator is designed to provide a stable and accurate clock signal for various electronic devices. Its compact size and reliable performance make it suitable for a wide range of applications.

Applications

  • Microcontrollers: Provides clock signals for microcontrollers in embedded systems.
  • Real-Time Clocks (RTCs): Used in RTC circuits to maintain accurate timekeeping.
  • Communication Devices: Supplies clock signals for communication interfaces like UART and SPI.
  • Audio Equipment: Provides timing signals for audio processing and playback.
  • Industrial Control Systems: Generates clock signals for control and automation applications.

Features

  • Frequency: 4.915200 MHz output frequency.
  • High Frequency Stability: Maintains a stable frequency over a wide temperature range.
  • Low Jitter: Minimizes timing variations for accurate clock signals.
  • Compact Package: Small size for space-saving designs.
  • Low Power Consumption: Efficient power usage for battery-powered applications.

Benefits

  • Precise Timing: Ensures accurate clock signals for reliable operation.
  • Stable Performance: Provides consistent performance over varying conditions.
  • Space-Saving Design: Allows for compact circuit board layouts.
  • Extended Battery Life: Low power consumption maximizes battery runtime.
  • Cost-Effective Solution: Offers a low-cost solution for generating clock signals.

Additional Details

The SG-51P 4.915200MHZ is typically available in a surface-mount package suitable for automated assembly. It requires a stable power supply and proper decoupling to minimize noise. The device is designed to operate over a wide temperature range and meets industry standards for reliability. Detailed specifications, including frequency tolerance and load capacitance, can be found in the Epson datasheet.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess