EN
  • EN
  • DE

S1D13774B01B10L

Part No S1D13774B01B10L
Manufacturer Epson Company
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1023+;1
Reference case BGA
Manufacturer Epson Company
Manufacturer Homepage www.epsontoyocom.co.jp
Win Source Part Number 716050-S1D13774B01B10L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S1D13774B01B10L CAD Model

Description

The Epson S1D13774B01B10L is a display controller designed to interface with various display panels. It is commonly used in embedded systems and applications requiring graphical user interfaces (GUIs). This controller offers a range of features for managing display output, including color depth control, resolution settings, and timing adjustments. Its primary function is to translate commands from a host processor into signals that drive the display panel, ensuring accurate and efficient image rendering.

Applications:

  • Embedded systems with graphical displays
  • Industrial control panels
  • Automotive infotainment systems
  • Handheld devices
  • Medical devices

Features:

  • Supports various display resolutions up to a specified maximum.
  • Integrated display memory for frame buffer storage.
  • Color depth control (e.g., 8-bit, 16-bit, 24-bit).
  • Flexible timing control for different display panels.
  • Host interface (e.g., parallel, serial).
  • Power management features to minimize power consumption.

Benefits:

  • Enables high-quality graphical displays in embedded systems.
  • Reduces the load on the host processor by handling display management tasks.
  • Provides flexibility in selecting display panels due to configurable timing and resolution settings.
  • Simplifies the development of GUI applications.
  • Optimized power consumption for battery-powered devices.

Additional Details:

The S1D13774B01B10L typically supports various display technologies, including TFT-LCD and STN-LCD. It includes features like hardware acceleration for common graphics operations, such as drawing lines and rectangles, which improves performance. The specific memory size and interface type may vary depending on the configuration. The operating voltage and temperature range are designed for industrial and commercial applications. Further technical specifications can be found in the Epson datasheet.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2730 $69.0920
9+ $14.1730 $127.5570
13+ $13.7295 $178.4835
18+ $13.2871 $239.1678
23+ $12.8436 $295.4028
31+ $11.5154 $356.9774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess