EN
  • EN
  • DE

SIOV-Q20K175

Part No SIOV-Q20K175
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (S)
Description Leaded Varistors EnergetiQ Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 323959-SIOV-Q20K175
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIOV-Q20K175 CAD Model

Description

The SIOV-Q20K175 is a leaded varistor from EPCOS (TDK), designed to protect electronic equipment from voltage surges caused by lightning, switching operations, and other transient events. It offers a robust and reliable solution for overvoltage protection in a variety of applications.

Applications

  • Power supplies
  • Consumer electronics
  • Industrial electronics
  • Lighting systems
  • Telecommunication equipment

Features

  • High surge current capability
  • Fast response time
  • Wide operating voltage range
  • RoHS compliant
  • UL recognized
  • Compact design

Benefits

  • Effective overvoltage protection: Provides reliable protection against transient overvoltages, preventing damage to sensitive electronic components.
  • Enhanced system reliability: Improves the overall reliability and lifespan of electronic equipment.
  • Easy integration: Simple leaded design allows for easy integration into existing circuit boards.
  • Meets industry standards: Complies with RoHS and UL safety standards.
  • Cost-effective solution: Offers a cost-effective solution for overvoltage protection.

The SIOV-Q20K175 varistor utilizes a zinc oxide (ZnO) ceramic material, which exhibits a non-linear resistance characteristic. Under normal operating conditions, the varistor presents a high resistance, allowing current to flow through the circuit. However, when a transient overvoltage occurs, the varistor's resistance rapidly decreases, diverting the surge current away from the protected components. Once the overvoltage subsides, the varistor returns to its high-resistance state.

Technical Specifications:

  • Maximum continuous voltage (AC): 175 V
  • Maximum continuous voltage (DC): 230 V
  • Surge current (8/20 µs): 6000 A
  • Clamping voltage @ 5A: 450 V
  • Varistor voltage: 270 V
  • Operating temperature range: -40 °C to +85 °C
  • Disc diameter: 20mm

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess