EN
  • EN
  • DE

SFWM81PY002

Part No SFWM81PY002
Manufacturer EPCOS (TDK)
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837209-SFWM81PY002
Ultra Librarian 3D Model Ultra Librarian SFWM81PY002 CAD Model

Description

The SFWM81PY002 is a Surface Acoustic Wave (SAW) filter produced by EPCOS (TDK). SAW filters are crucial components in radio frequency (RF) systems, used for selectively passing or rejecting signals within a specific frequency range. Given the 'SFWM' prefix, this filter is likely designed for WiMAX or similar wireless applications. The '81P' may suggest an operating frequency around 8.1 GHz, but the official datasheet is crucial to confirm the exact specifications.

Applications

  • WiMAX (Worldwide Interoperability for Microwave Access) systems
  • Wireless broadband access
  • Fixed wireless access (FWA)
  • Point-to-point microwave links
  • Satellite communication systems
  • Radar systems

Features

  • Center frequency: Likely around 8.1 GHz (consult datasheet for accurate value)
  • Surface Mount Device (SMD) package
  • Low insertion loss in the passband
  • High attenuation in the stopband
  • Compact size for space-constrained applications
  • Excellent temperature stability for reliable operation across temperature variations
  • High reliability for long-term performance

Benefits

  • Improved signal quality: By filtering out unwanted signals and noise, the SFWM81PY002 enhances the clarity and reliability of the desired signal.
  • Enhanced receiver sensitivity: The low insertion loss minimizes signal attenuation, improving the ability of the receiver to detect weak signals.
  • Reduced interference: High attenuation in the stopband prevents unwanted signals from interfering with the desired signal, reducing interference and improving overall system performance.
  • Smaller device size: The compact SMD package enables the design of smaller and more portable wireless devices.
  • Stable performance over temperature: Excellent temperature stability ensures consistent performance across a wide range of operating conditions.
  • Long-term reliability: The filter is designed for robust and reliable performance, ensuring long-term operation.

Additional Details

SAW filters work by converting electrical signals into mechanical waves on the surface of a piezoelectric substrate. These waves propagate along the surface and are then converted back into electrical signals. The design of the interdigital transducers (IDTs) determines the filter's characteristics. This particular filter, the SFWM81PY002, is likely optimized for WiMAX or similar high-frequency wireless applications. For accurate details on insertion loss, bandwidth, stopband attenuation, and other critical parameters, refer to the official EPCOS (TDK) datasheet. It plays a vital role in isolating desired signals from noise and interference, leading to improved communication system performance.

You May Also Be Interested in

Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess