EN
  • EN
  • DE

S234/33/M

Part No S234/33/M
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 305339-S234/33/M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S234/33/M CAD Model

Description

The EPCOS (TDK) S234/33/M is a surge arrester designed to protect sensitive electronic equipment from voltage surges caused by lightning strikes or other electrical disturbances. This particular model, S234/33/M, is characterized by its specific voltage protection level, making it suitable for various applications.

Applications

  • Telecommunications equipment protection
  • Power supply surge protection
  • Industrial electronics
  • Security systems
  • Renewable energy systems (solar, wind)

Features

  • High surge current capability: Designed to withstand high surge currents without failure.
  • Fast response time: Reacts quickly to voltage surges, clamping the voltage to a safe level.
  • Low clamping voltage: Provides a low clamping voltage to protect sensitive components from overvoltage stress.
  • Compact size: Space-saving design for easy integration into various electronic devices.
  • RoHS compliant: Environmentally friendly, compliant with RoHS regulations.

Benefits

  • Protection against equipment damage: Prevents damage to electronic equipment caused by voltage surges.
  • Improved system reliability: Ensures continuous operation of electronic systems, even during electrical disturbances.
  • Reduced downtime: Minimizes downtime and repair costs associated with surge-related failures.
  • Enhanced safety: Protects users from electrical hazards caused by voltage surges.
  • Extended equipment lifespan: Prolongs the lifespan of electronic equipment by protecting it from overvoltage stress.

The EPCOS (TDK) S234 series surge arresters are widely used in various industrial and commercial applications where reliable surge protection is essential. The S234/33/M specifically offers a suitable protection level for equipment sensitive to overvoltage and requires low clamping voltage.

Technical Specifications (General, may vary based on exact model specs):

  • Maximum Surge Current (Imax): Varies depending on the specific model.
  • Clamping Voltage: Specific value depending on model, but generally low for sensitive equipment.
  • Operating Temperature: Typically -40°C to +85°C.
  • Standards Compliance: IEC 61643-11, UL 1449 (check specific model datasheet for certification).

You May Also Be Interested in

Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess