EN
  • EN
  • DE

S20K625E2K1

Part No S20K625E2K1
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185630-S20K625E2K1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S20K625E2K1 CAD Model

Description

The S20K625E2K1 is a varistor manufactured by EPCOS (TDK), specifically designed to protect electronic equipment from transient overvoltages. These overvoltages can be caused by various factors, including lightning strikes, power line surges, and electrostatic discharge (ESD). Varistors function as voltage-dependent resistors, exhibiting high resistance during normal operation but rapidly decreasing resistance when exposed to a high-voltage transient, thereby diverting the surge current and protecting sensitive components.

Applications

  • Power supplies: Providing overvoltage protection for AC/DC power supplies used in a wide range of electronic devices.
  • Industrial automation equipment: Protecting PLCs, motor drives, and other industrial control systems from voltage transients.
  • Consumer electronics: Safeguarding appliances such as TVs, computers, and home theater systems from power line disturbances.
  • Telecommunication systems: Protecting communication equipment from lightning strikes and other surge events.
  • Renewable energy systems: Providing surge protection for solar inverters and wind turbine control systems.

Features

  • High surge current withstanding capability: Designed to handle large surge currents without degradation or failure.
  • Fast response time: Quickly clamps transient voltages to protect downstream components.
  • Wide operating voltage range: Suitable for use in various applications with different voltage requirements.
  • Compact design: Allows for easy integration into existing circuit designs.
  • RoHS compliant: Manufactured in accordance with RoHS standards, minimizing environmental impact.

Benefits

  • Enhanced equipment reliability: Reduces the risk of damage to sensitive electronic components caused by voltage surges.
  • Minimized downtime: Prevents equipment failures and reduces the need for costly repairs.
  • Extended product lifespan: Protects against cumulative damage from repeated surge events.
  • Improved safety: Reduces the risk of electrical hazards associated with overvoltage conditions.
  • Cost-effective protection: Provides a simple and affordable solution for surge protection.

Technical Specifications

The S20K625E2K1 varistor has a varistor voltage of 625V. The maximum surge current (8/20 µs pulse) it can withstand is around 6.0kA. The clamping voltage during a surge is provided on the datasheet. For comprehensive electrical characteristics, mechanical dimensions, and safety certifications, refer to the official EPCOS (TDK) datasheet. The operating temperature range and other specifications can be found there as well. The case size is typically a 20mm disc.

You May Also Be Interested in

Bourns Inc.
VARISTOR 120V 1.2KA DISC 7MM
Lowest to $0.0474
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
Bourns Inc.
Lowest to $0.0647
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess