EN
  • EN
  • DE

S20K420E3K1

Part No S20K420E3K1
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185620-S20K420E3K1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S20K420E3K1 CAD Model

Description

The S20K420E3K1 is a varistor from EPCOS (TDK), designed to protect electronic equipment against transient overvoltages. These overvoltages can originate from various sources, including lightning strikes, power line disturbances, and electrostatic discharge (ESD). Varistors are voltage-dependent resistors that exhibit a high resistance at normal operating voltages but a drastically reduced resistance when subjected to high-voltage transients, effectively clamping the voltage and diverting the surge current away from sensitive components.

Applications

  • Power supplies: Protection against voltage surges and spikes.
  • Consumer electronics: Safeguarding TVs, audio equipment, and other appliances from power line disturbances.
  • Industrial equipment: Protecting sensitive control circuits and machinery from voltage transients.
  • Telecommunications equipment: Ensuring reliable operation of communication systems by mitigating the effects of lightning and other surges.
  • LED lighting: Protecting LED drivers from voltage surges, extending the lifespan of LED fixtures.

Features

  • High surge current capability: Able to withstand large surge currents without failure.
  • Fast response time: Quickly clamps overvoltages to protect sensitive components.
  • Wide operating voltage range: Suitable for various applications with different voltage requirements.
  • Compact size: Allows for easy integration into electronic circuits.
  • RoHS compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Enhanced equipment reliability: Protects electronic devices from damage caused by overvoltages.
  • Reduced downtime: Minimizes equipment failures due to voltage surges, resulting in less downtime and maintenance costs.
  • Extended product lifespan: Protects sensitive components from degradation caused by repeated exposure to overvoltages.
  • Improved safety: Reduces the risk of electrical hazards associated with voltage surges.
  • Cost-effective protection: Provides a simple and inexpensive solution for overvoltage protection.

Technical Specifications

The S20K420E3K1 varistor has a varistor voltage of 420V. The maximum surge current (8/20 µs pulse) is typically around 6.0kA. The clamping voltage at this surge current level is specified in the datasheet. It is crucial to consult the official EPCOS (TDK) datasheet for comprehensive electrical characteristics, mechanical dimensions, and safety certifications. The operating temperature range is also detailed in the datasheet. The case size is typically a 20mm disc.

You May Also Be Interested in

Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
Bourns Inc.
Lowest to $0.0647
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Bourns Inc.
Lowest to $61.1769
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1553
Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571
Bourns Inc.
Lowest to $0.0403
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess