EN
  • EN
  • DE

S20K210E2K1

Part No S20K210E2K1
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185604-S20K210E2K1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S20K210E2K1 CAD Model

Description

The S20K210E2K1 is a metal oxide varistor (MOV) manufactured by EPCOS (TDK). This component is specifically designed to protect electronic circuits from transient overvoltage conditions, such as those caused by lightning strikes, inductive load switching, and electrostatic discharge (ESD). The S20K210E2K1 offers a robust and reliable solution for ensuring the operational integrity and longevity of sensitive electronic devices.

Applications

  • Power supplies (AC-DC and DC-DC)
  • LED lighting systems
  • Industrial automation equipment
  • Renewable energy systems (solar inverters, wind turbines)
  • Automotive electronics

Features

  • High surge current capability (I<sub>surge)
  • Fast response time to transient events
  • Compliance with international safety standards (UL, CSA, VDE, IEC)
  • Wide operating voltage range to accommodate various applications
  • RoHS compliant, ensuring environmental friendliness
  • Lead-free terminals for enhanced solderability and environmental compliance

Benefits

  • Effective protection of electronic components from overvoltage damage
  • Improved system reliability and uptime
  • Reduced maintenance costs due to fewer component failures
  • Compliance with regulatory requirements for safety and environmental protection
  • Easy integration into existing circuit designs
  • Cost-effective solution for transient voltage suppression

Additional Details

The S20K210E2K1 features a varistor voltage of 210V, meaning it begins to conduct significantly and clamp the voltage when the applied voltage exceeds this level. The 'S20' designation refers to the 20mm disk size, which contributes to its higher surge current handling capability. The 'E2K1' suffix indicates the specific lead configuration and packaging details. Designers should refer to the official EPCOS (TDK) datasheet for detailed specifications, including the maximum surge current rating for different pulse waveforms (e.g., 8/20 µs), the clamping voltage characteristics, energy absorption capabilities, and operating temperature range. The energy absorption capacity is critical for handling high-energy transients. This device is designed for through-hole mounting. The ambient operating temperature should be carefully considered, as it affects the varistor's performance and lifespan. Proper application ensures optimum protection and prolonged operational life. The varistor is a non-linear resistor whose resistance decreases dramatically when a certain voltage is exceeded.

You May Also Be Interested in

Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess