EN
  • EN
  • DE

MAX20021AIA/V+

Part No MAX20021AIA/V+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702421-MAX20021AIA/V+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX20021AIA/V+ CAD Model

Description

Maxim Integrated's MAX20021AIA/V+ Automotive Power Management IC

The MAX20021AIA/V+ from Maxim Integrated is a cutting-edge automotive power management integrated circuit (PMIC) designed to meet the stringent requirements of automotive applications. This highly efficient and reliable PMIC is ideal for a wide range of automotive systems, providing robust power management solutions for today's advanced vehicle electronics.

Key Features:

  • High Integration: The MAX20021AIA/V+ combines multiple functions in a single package, reducing the number of components required on the PCB and simplifying the design process for automotive system engineers.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating the fluctuations commonly found in automotive power systems, ensuring steady performance even under variable conditions.
  • Multiple Output Channels: The device features multiple output channels with high accuracy, which are essential for powering various subsystems within the vehicle, such as sensors, microcontrollers, and communication modules.
  • Thermal Protection: With built-in thermal protection, the MAX20021AIA/V+ safeguards itself and the system from the potential damage caused by overheating, a critical feature in the high-temperature environments of automotive applications.
  • Power Sequencing: The PMIC includes intelligent power sequencing functionality, ensuring that different system components are powered up and down in the correct order for safe and reliable operation.

Applications:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Telematics Systems
  • Automotive Instrument Clusters
  • Body Control Modules

The MAX20021AIA/V+ is tailored to withstand the rigors of the automotive environment, offering high reliability and performance. Its compact form factor and comprehensive feature set make it an excellent choice for designers looking to optimize their automotive power management systems. With Maxim Integrated's reputation for quality and innovation, the MAX20021AIA/V+ PMIC stands out as a superior solution for modern automotive electronics.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess