EN
  • EN
  • DE

S05K550E2

Part No S05K550E2
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185132-S05K550E2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S05K550E2 CAD Model

Description

The S05K550E2 is a varistor manufactured by EPCOS (TDK). This component is designed to protect electronic circuits from transient overvoltage events, such as lightning strikes, inductive switching, and electrostatic discharge (ESD). Varistors are voltage-dependent resistors (VDR) that exhibit a high resistance at normal operating voltages and a significantly lower resistance when subjected to a voltage surge. The 'E2' suffix usually denotes a specific lead configuration or packaging option.

Applications

  • Power supplies and adapters
  • Consumer electronics (TVs, audio equipment)
  • Industrial control systems
  • Lighting systems (LED drivers)
  • Telecommunication equipment

Features

  • Compact 5mm disk size
  • High surge current withstanding capability
  • Fast response time to transient events
  • UL, CSA, and VDE certifications
  • RoHS compliant

Benefits

  • Provides reliable protection against overvoltage transients
  • Prevents damage to sensitive electronic components
  • Enhances the reliability and extends the lifespan of electronic devices
  • Reduces equipment downtime and maintenance costs

Additional Details

The S05K550E2 has a maximum continuous operating voltage of 550V AC and 720V DC. The typical varistor voltage at 1mA is approximately 880V. The surge current withstanding capability varies depending on the waveform and number of pulses; refer to the datasheet for specific details. The operating temperature range is generally -40°C to +85°C. Clamping voltage is a key parameter, representing the voltage level that the varistor allows to pass to the protected circuit during a surge. The 'E2' suffix may indicate a specific lead style (e.g., straight or formed) or packaging method (e.g., bulk or tape and reel). Proper selection of the varistor based on the application's voltage requirements is crucial for effective surge protection. Its compact size makes it suitable for applications where space is limited.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 100V 200A 1210
Lowest to $0.2264
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us
Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.0703

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess