EN
  • EN
  • DE

S05K210E2

Part No S05K210E2
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description Leaded Varistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185116-S05K210E2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S05K210E2 CAD Model

Description

The S05K210E2 is a varistor manufactured by EPCOS (TDK), designed to protect sensitive electronic circuits from voltage surges and transient events. As a voltage-dependent resistor, it diverts excess voltage away from sensitive components. It's commonly used to enhance the reliability and lifespan of various electronic devices.

Applications

  • Power Supplies: Provides surge protection in AC/DC and DC/DC power supplies to prevent damage from line transients and switching events.
  • Consumer Electronics: Protects televisions, audio equipment, and other appliances from voltage spikes caused by lightning or power grid fluctuations.
  • Industrial Equipment: Safeguards programmable logic controllers (PLCs), motor drives, and other industrial control systems from overvoltage conditions.
  • Telecommunications Equipment: Protects sensitive communication circuits in telephone exchanges and data centers from surges.
  • LED Lighting: Prevents damage to LED drivers and lighting fixtures from voltage transients, extending their lifespan.

Features

  • High Surge Current Capability: Designed to withstand high surge currents without degradation, ensuring reliable protection during transient events.
  • Fast Response Time: Reacts quickly to voltage surges, diverting the excess current away from protected components in milliseconds.
  • Low Clamping Voltage: Limits the voltage across protected components to a safe level, preventing damage from overvoltage conditions.
  • Compact Size: Small form factor allows for easy integration into various circuit designs and applications where space is limited.
  • Wide Operating Voltage Range: Operates effectively over a broad range of voltages, providing flexibility in different applications.
  • UL Recognition: Meets the safety standards of Underwriters Laboratories (UL), ensuring reliability and safety.

Benefits

  • Protects Sensitive Components: Prevents damage to sensitive electronic components from voltage surges, extending their operational lifespan.
  • Enhances Equipment Reliability: Improves the reliability of electronic equipment by preventing downtime and failures caused by voltage transients.
  • Reduces Maintenance Costs: Minimizes the need for repairs and replacements due to surge-related damage, reducing overall maintenance expenses.
  • Increases System Uptime: Ensures continuous operation of critical systems by preventing disruptions caused by voltage spikes.
  • Improves Safety: Provides a safe operating environment for electronic devices and equipment by preventing hazardous overvoltage conditions.

Additional Details

The S05K210E2 likely has a disc diameter of approximately 5mm. Critical specifications to consider include the maximum allowable voltage (VAC), maximum surge current (Imax), and clamping voltage. The clamping voltage, which is the voltage at which the varistor starts to conduct significantly, is a crucial parameter for effective protection. Refer to the manufacturer's datasheet for detailed electrical characteristics and operating conditions.

Constructed from a ceramic material, often zinc oxide (ZnO), the varistor exhibits non-linear resistance characteristics. When the voltage across the varistor exceeds its clamping voltage, its resistance decreases rapidly, diverting the surge current away from sensitive components. After the surge has subsided, the varistor returns to its high-resistance state.

You May Also Be Interested in

Bourns Inc.
VARISTOR 0402
Lowest to $0.2039
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
EPCOS (TDK)
VARISTOR 32.5V 10A 0405
Need more? Email Us
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
EPCOS (TDK)
VARISTOR 100V 200A 1210
Lowest to $0.2264
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess