EN
  • EN
  • DE

CT1206K40G

Part No CT1206K40G
Manufacturer EPCOS (TDK)
Catalog END - OF - LIFE
Description Multilayer technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 1163623-CT1206K40G
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CT1206K40G CAD Model

Description

The CT1206K40G is a multilayer ceramic capacitor (MLCC) manufactured by EPCOS, now part of TDK. It is designed for general-purpose applications where stable capacitance and small size are important. Being categorized as 'END-OF-LIFE', new designs should consider alternative components.

Applications:

  • Decoupling Capacitors: Used to decouple power supply lines in electronic circuits, reducing noise and voltage fluctuations.
  • Bypass Capacitors: Bypasses unwanted AC signals to ground, improving signal integrity.
  • Filtering: Used in filters to block or pass specific frequencies.
  • Timing Circuits: Used in timing circuits for applications such as oscillators and timers.
  • General-Purpose Circuitry: Suitable for a wide range of applications requiring stable capacitance.

Features:

  • Small Size: 1206 case size allows for high-density circuit designs.
  • High Capacitance Value: Offers a relatively high capacitance value for its size.
  • Stable Capacitance: Provides stable capacitance over a wide range of temperatures and voltages.
  • Low ESR: Low Equivalent Series Resistance (ESR) minimizes power losses and improves performance.
  • RoHS Compliant: Compliant with RoHS regulations, ensuring environmental friendliness.

Benefits:

  • Reduced Circuit Board Size: Small size allows for more compact circuit designs.
  • Improved Circuit Performance: Stable capacitance and low ESR contribute to improved circuit performance.
  • Enhanced Reliability: Robust construction ensures reliable operation in demanding environments.
  • Lower Power Consumption: Low ESR minimizes power losses, leading to lower power consumption.
  • Environmentally Friendly: RoHS compliance ensures environmental friendliness.

Additional Details:

The CT1206K40G typically features a capacitance value of 4.0 pF and a voltage rating of 50V. The 1206 case size refers to its dimensions (0.12 inches x 0.06 inches). The temperature coefficient of capacitance (TCC) is an important parameter to consider for applications requiring high stability over temperature. The capacitor is typically manufactured using ceramic dielectric materials. Termination finishes are typically tin or tin-lead. Datasheets provide detailed specifications, including capacitance tolerance, dissipation factor, and insulation resistance. Due to its 'END-OF-LIFE' status, consider the component's availability and lifecycle when selecting parts for new projects. TDK/EPCOS probably offer suitable alternatives, check their website.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess