EN
  • EN
  • DE

PEMI8QFN/HK,132

Part No PEMI8QFN/HK,132
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 45 OHM/13.5PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
Attenuation Value 13dB @ 800MHz to 3GHz
Resistance - Channel (Ohms) 45
Values R = 45 Ohms, C = 13.5pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications LAN, PCS, WAN
Mounting SMD (SMT)
Dimension 0.130" L x 0.047" W (3.30mm x 1.20mm)
Height 0.020" (0.50mm)
Win Source Part Number 1087502-PEMI8QFN/HK,132
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian PEMI8QFN/HK,132 CAD Model

Description

The PEMI8QFN/HK,132 is a cutting-edge electronic component manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular device is designed to meet the rigorous demands of modern electronic systems, providing a high level of performance and versatility.

Key Features

  • Package: The PEMI8QFN/HK,132 comes in a compact QFN (Quad-Flat No-leads) package which is highly favored for its small footprint and excellent thermal performance. This makes it ideal for space-constrained applications where heat dissipation is a critical factor.
  • Integration: This device offers a high degree of integration, which helps to minimize the need for additional components on the circuit board, leading to a reduction in overall system cost and complexity.
  • Performance: NXP's PEMI8QFN/HK,132 is built to deliver robust performance. It is designed to operate reliably under a wide range of environmental conditions, ensuring consistent functionality across various applications.
  • Power Efficiency: Energy efficiency is a hallmark of NXP products, and this device is no exception. It is engineered to consume minimal power, thereby extending the battery life of portable devices and reducing energy costs in stationary applications.
  • Compatibility: The product is designed to be compatible with a broad range of microcontrollers and processors, offering designers flexibility in selecting the best companion chips for their systems.

Applications

The versatile nature of the PEMI8QFN/HK,132 makes it suitable for a wide array of applications. It is commonly used in:

  • Mobile devices, where space is at a premium and power efficiency is paramount.
  • Wireless communication systems, which benefit from its high integration and performance features.
  • Consumer electronics, such as wearables and smart home devices, where its compact size and reliability are highly valued.
  • Automotive applications, where durability and consistent operation in harsh environments are required.

In conclusion, the PEMI8QFN/HK,132 from NXP Semiconductors is an excellent choice for designers looking for a high-quality, high-performance electronic component that offers both versatility and reliability. With its advanced features and broad application range, it stands out as a valuable addition to a wide range of electronic products.

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3264 $58.7520
435+ $0.2679 $116.5365
670+ $0.2596 $173.9320
920+ $0.2511 $231.0120
1,190+ $0.2428 $288.9320
1,595+ $0.2176 $347.0720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess