EN
  • EN
  • DE

CT0805K11G

Part No CT0805K11G
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description VARISTOR 18V 120A 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer EPCOS (TDK)
Packaging Cut Reel
Status Active
Varistor Voltage (Min) 16.2V
Varistor Voltage (Typ) 18V
Varistor Voltage (Max) 19.8V
Current - Surge 120A
Energy 0.20J
Number of Circuits 1
Maximum AC Volts 11VAC
Maximum DC Volts 14VDC
Capacitance @ Frequency 400pF @ 1kHz
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Surface Mount, MLCV
Dimension 0805 (2012 Metric)
Win Source Part Number 1030752-CT0805K11G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CT0805K11G CAD Model

Description

The CT0805K11G is a Transient Voltage Suppressor (TVS) varistor from EPCOS (TDK). TVS varistors are electronic components designed to protect sensitive electronic circuits from voltage transients caused by electrostatic discharge (ESD), lightning strikes, or inductive switching. The CT0805K11G is a surface-mount device in an 0805 package size.

Applications:

  • ESD Protection: Provides ESD protection for sensitive electronic circuits.
  • Transient Voltage Suppression: Suppresses voltage transients caused by lightning strikes or inductive switching.
  • Data Line Protection: Protects data lines from voltage surges.
  • Power Supply Protection: Protects power supplies from voltage transients.
  • Automotive Electronics: Used in automotive electronics for transient voltage protection.

Features:

  • Surface Mount Package: Compact 0805 surface mount package for easy assembly.
  • Fast Response Time: Quick response time to transient events.
  • High Surge Current Capability: Capable of handling high surge currents.
  • Bidirectional Protection: Provides bidirectional protection against voltage transients.
  • Low Clamping Voltage: Low clamping voltage to protect sensitive components.

Benefits:

  • Protection against Voltage Transients: Protects sensitive electronic circuits from voltage transients.
  • Improved System Reliability: Improves the reliability and longevity of electronic systems.
  • Reduced Downtime: Reduces downtime due to component failures caused by voltage surges.
  • Compliance with Regulatory Standards: Helps to meet regulatory requirements for ESD and surge protection.
  • Cost-Effective Protection: Provides cost-effective protection against voltage transients.

Additional Details:

The CT0805K11G has a voltage rating and a surge current capability. It is crucial to check the manufacturer's datasheet for specific values, such as the clamping voltage, capacitance, and operating temperature range. This component is often used in conjunction with other protection devices to provide a comprehensive protection scheme. This part is RoHS compliant.

When selecting the CT0805K11G, consult the manufacturer's datasheet to ensure it meets the specific requirements of the intended application, considering parameters such as voltage levels, surge current, and response time.

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us
Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess