EN
  • EN
  • DE

B88069X1493T502

Part No B88069X1493T502
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Description Surge Arresters, 2 electrodes Arresters, Nominal DC sparkover voltage = 3600V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967128-B88069X1493T502
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B88069X1493T502 CAD Model

Description

The B88069X1493T502 is a gas-filled surge arrester from EPCOS, now part of TDK. It is designed to protect sensitive electronic equipment from voltage surges caused by lightning strikes, power surges, or electrostatic discharge (ESD). This arrester provides a low capacitance and high insulation resistance, making it suitable for high-frequency applications. It rapidly switches to a low impedance state when the voltage exceeds a specific threshold, diverting the surge current to ground and protecting downstream circuitry.

Applications:

  • Telecommunication equipment protection
  • Surge protection in power supplies
  • Broadband equipment protection (e.g., cable modems, routers)
  • Signal line protection
  • Data communication lines

Features:

  • Maximum Surge Current: Typically rated for high surge current handling capability (exact value varies based on specific variant).
  • Breakdown Voltage: Specified breakdown voltage that triggers the surge protection.
  • Low Capacitance: Minimizes signal distortion in high-frequency applications.
  • High Insulation Resistance: Ensures minimal leakage current during normal operation.
  • Compact Size: Designed for easy integration into various electronic circuits.
  • Axial Leads: Facilitates through-hole mounting on printed circuit boards.

Benefits:

  • Effective Surge Protection: Provides reliable protection against voltage surges, preventing damage to sensitive electronics.
  • Fast Response Time: Quickly switches to a low impedance state, minimizing the duration of the surge voltage.
  • Minimal Signal Interference: Low capacitance ensures minimal impact on signal integrity in high-frequency circuits.
  • Long Lifespan: Designed for a long operational life under normal operating conditions.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Additional Details:

Gas-filled surge arresters operate by ionizing the gas within the tube when a voltage surge occurs. This ionization creates a conductive path to ground, diverting the surge current away from the protected circuit. The breakdown voltage is a critical parameter that determines the level of protection provided. It's important to select a surge arrester with a breakdown voltage that is appropriate for the specific application and the voltage levels of the protected equipment. The specific surge current rating determines the arrester's ability to handle large surge events without failure. These devices are commonly used in conjunction with other surge protection components, such as transient voltage suppression (TVS) diodes, to provide comprehensive surge protection. Consult the datasheet for specific surge current ratings and voltage characteristics.

You May Also Be Interested in

Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Murata Electronics North America
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess