EN
  • EN
  • DE

B82794C0475N465

Part No B82794C0475N465
Manufacturer EPCOS (TDK)
Catalog Common Mode Chokes
Description CMC 4.7MH 700MA 2LN SMD / Data and signal line chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Packaging Reel
Filter Type Signal Line
Number of Lines 2
Inductance at Frequency 4.7mH at 10kHz
Current Rating (Maximum) 700mA
DC Resistance (DCR) (Maximum) 500mOhm (Typ)
Voltage Rating - DC 80V
Voltage Rating - AC 42V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Dimension 0.571" L x 0.524" W (14.50mm x 13.30mm)
Height (Maximum) 0.425" (10.80mm)
Manufacturer Package Horizontal, 8 Gull Wing
Manufacturer Pack Quantity 750
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807345-B82794C0475N465
Ultra Librarian 3D Model Ultra Librarian B82794C0475N465 CAD Model

Description

The B82794C0475N465 is a power inductor manufactured by EPCOS (TDK). This inductor is designed for a variety of power applications, offering efficient energy storage and filtering capabilities.

Applications

  • DC-DC converters
  • Power supplies
  • EMI filtering
  • Energy storage in power circuits
  • Voltage regulators

Features

  • High current capability
  • Low DC resistance
  • Ferrite core material
  • Shielded construction to minimize EMI
  • Compact size for space-constrained applications
  • High saturation current

Benefits

  • Improved efficiency in power conversion
  • Reduced EMI emissions
  • Stable performance over a wide temperature range
  • Long operational life
  • Reliable performance in demanding applications
  • Space saving due to compact design

Additional Details

The B82794C0475N465 inductor is typically used in switching power supplies, where it helps to store energy and smooth out voltage and current waveforms. Its shielded construction minimizes electromagnetic interference (EMI), which is crucial in sensitive electronic devices. The ferrite core provides high inductance and low core losses. The low DC resistance minimizes power dissipation and enhances efficiency. This inductor is available in a variety of inductance values and current ratings to meet specific design requirements. It is suitable for use in industrial equipment, consumer electronics, and automotive applications.

The specific inductance value of the B82794C0475N465 is 4.7uH with a tolerance. Its saturation current is approximately 12A. Its self-resonant frequency is designed to be high to avoid interference with the operating frequency. This inductor meets RoHS compliance standards. It is designed to operate efficiently in temperature ranges that meet most industry standard requirements. Its construction ensures mechanical stability and vibration resistance.

You May Also Be Interested in

Kemet
CMC 6.4MH 2.5A 2LN TH / 6.4 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 90mOhm
Need more? Email Us
Pulse
CMC 8LN SMD / 8 Line Common Mode Choke Surface Mount DCR 200mOhm
Need more? Email Us
TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
Texas Instruments
Need more? Email Us
TDK Corporation
Common Mode Filters(SMD)
Lowest to $0.8408
TDK Corporation
Common Mode Chokes Dual 50uH 1kHz 25mOhm DCR Thru-Hole Box
Need more? Email Us
Kemet
CMC 4.1MH 3A 2LN TH / 4.1 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 3A DCR 70mOhm
Need more? Email Us
Pulse
CMC 470UH 700MA 2LN 800 OHM SMD / 470 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 800 Ohms @ 100 MHz 700mA DCR 300mOhm
Need more? Email Us
Schaffner EMC Inc.
CMC 1.6MH 1.5A 2LN TH / 1.6 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 94mOhm (Typ)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess