EN
  • EN
  • DE

B82732R2172B30

Part No B82732R2172B30
Manufacturer EPCOS (TDK)
Catalog Common Mode Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case DIP
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 709614-B82732R2172B30
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B82732R2172B30 CAD Model

Description

The B82732R2172B30 is a common mode choke manufactured by EPCOS (TDK). Common mode chokes are used to suppress common mode noise in electronic circuits, preventing electromagnetic interference (EMI) and ensuring compliance with regulatory standards. They are crucial components in power supplies, data lines, and signal cables.

Applications

  • Power Supplies: Filters common mode noise in AC/DC and DC/DC power supplies.
  • Data Lines: Suppresses noise in USB, Ethernet, and other data communication lines.
  • Signal Cables: Reduces EMI in signal cables to improve signal integrity.
  • Electronic Ballasts: Filters noise in electronic ballasts for lighting applications.
  • Inverter Circuits: Minimizes noise in inverter circuits for motor control and power conversion.

Features

  • High Common Mode Attenuation: Effectively suppresses common mode noise over a wide frequency range.
  • Low Insertion Loss: Minimizes signal attenuation in differential mode.
  • Compact Size: Small form factor allows for easy integration into space-constrained applications.
  • High Rated Current: Handles significant current without saturation.
  • Wide Operating Temperature Range: Operates reliably in a variety of environmental conditions.

Benefits

  • Reduced EMI: Suppresses common mode noise to prevent electromagnetic interference.
  • Improved Signal Integrity: Minimizes noise in data and signal lines, enhancing signal quality.
  • Compliance with Regulatory Standards: Helps meet EMI/EMC requirements for electronic devices.
  • Enhanced System Reliability: Prevents noise-related malfunctions and improves overall system reliability.
  • Easy Integration: Compact size simplifies the assembly process.

Additional Details

The B82732R2172B30 has specific inductance and rated current values. The operating temperature range and storage temperature range should be considered for optimal performance and longevity. Consult the EPCOS (TDK) datasheet for detailed electrical characteristics, performance graphs, and application notes.

You May Also Be Interested in

Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.1278
TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
Schaffner EMC Inc.
CMC 1.6MH 1.5A 2LN TH / 1.6 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 94mOhm (Typ)
Need more? Email Us
Eaton Bussmann
CMC 915UH 670MA 2LN SMD / 915 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 670mA DCR 330mOhm (Typ)
Need more? Email Us
Kemet
CMC 7.5MH 1.3A 2LN TH / 7.5 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 240mOhm
Need more? Email Us
Pulse
CMC 8LN SMD / 8 Line Common Mode Choke Surface Mount DCR 200mOhm
Need more? Email Us
AVX Corporation
Common mode Noise Filters
Lowest to $0.0681
TDK Corporation
Common Mode Filters(SMD)
Lowest to $0.8408
TDK Corporation
Common Mode Filters For general signal line
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7190 $59.8180
52+ $2.2310 $116.0120
81+ $2.1614 $175.0734
111+ $2.0916 $232.1676
143+ $2.0219 $289.1317
192+ $1.8127 $348.0384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess