EN
  • EN
  • DE

XC7VX980T-2FFG1930I

Part No XC7VX980T-2FFG1930I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description Virtex-7 FPGA, 900 Max User I/O, Speed Grade-2, 0 GTX, FFG1930, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of ADC Channels 1
Number of I/Os 900
Number of Logic Elements/Cells 979200
Number of Transceivers 0
Speed Grade 2
Win Source Part Number 1016305-XC7VX980T-2FFG1930I
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC7VX980T-2FFG1930I CAD Model

Description

The XC7VX980T-2FFG1930I is a high-performance Virtex-7 FPGA from Xilinx. It is a part of the Virtex-7 family, which is built on a 28nm process technology and provides a balance of power, performance, and cost. This particular FPGA is designed for applications that require significant processing power and high-speed data throughput.

Applications

  • High-performance computing (HPC)
  • Data centers and cloud computing
  • Networking and telecommunications infrastructure
  • Aerospace and defense systems
  • Medical imaging
  • Video processing and broadcasting
  • Scientific instrumentation

Features

  • 980k Logic Cells
  • Fabric Clocking Management
  • Advanced DSP48E1 Slices
  • Integrated PCI Express Gen3
  • High-speed serial transceivers (up to 12.5 Gbps)
  • Programmable I/O pins
  • On-chip memory resources (Block RAM)
  • Configuration options via JTAG, SPI, or external memory
  • Temperature Monitoring

Benefits

  • High processing performance for computationally intensive tasks
  • Flexibility to implement custom hardware accelerators
  • Reduced system power consumption compared to traditional processors for specific workloads
  • Fast prototyping and development cycles
  • Scalable architecture to meet evolving application requirements
  • Integration of multiple functions on a single chip, reducing board space
  • High reliability and availability

Additional Details

The XC7VX980T-2FFG1930I comes in a 1930-pin Fine-Pitch Flip-Chip Ball Grid Array (FFG) package. It offers a wide range of I/O interfaces to support various connectivity options. The FPGA's programmable logic fabric allows designers to implement custom hardware accelerators for specific algorithms, resulting in significant performance improvements compared to software implementations on general-purpose processors. The integrated PCI Express Gen3 interface enables high-speed communication with host systems. This FPGA is commonly used in applications that require real-time processing of large datasets, such as image processing, signal processing, and data analytics. It is also well-suited for implementing custom networking protocols and hardware security modules.

Power consumption is a critical consideration in FPGA designs. The Virtex-7 family incorporates several power-saving features, including clock gating, power islands, and dynamic voltage and frequency scaling (DVFS). Designers can further optimize power consumption by carefully architecting their designs and utilizing the FPGA's power management capabilities. Xilinx provides comprehensive design tools and support resources to assist developers in creating efficient and reliable FPGA-based systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,328.3583 $2,328.3583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 166 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess