EN
  • EN
  • DE

B78417A8207A-3

Part No B78417A8207A-3
Manufacturer EPCOS (TDK)
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case EPCOS
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 717806-B78417A8207A-3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B78417A8207A-3 CAD Model

Description

The B78417A8207A-3 is an EPCOS (TDK) common mode choke. Common mode chokes are used to suppress common-mode noise in electronic circuits. Common-mode noise is unwanted electrical noise that appears simultaneously on multiple conductors with respect to a common reference, such as ground.

Applications:

  • Power line filters: Reduces noise conducted along power lines, preventing interference with other devices.
  • USB interfaces: Suppresses noise in USB data lines to improve data integrity.
  • CAN bus systems: Filters noise in automotive and industrial CAN bus networks.
  • Signal lines: Reduces noise in audio, video, and data signal lines for cleaner signal transmission.
  • Switching power supplies: Minimizes common-mode noise generated by switching power supplies.

Features:

  • High common-mode impedance: Effectively blocks common-mode noise while allowing differential signals to pass through.
  • Low differential-mode impedance: Minimizes signal distortion in differential signal lines.
  • Compact size: Enables easy integration into various circuit designs.
  • RoHS compliant: Meets environmental standards for restricted substances.
  • High insulation voltage: Provides isolation between the windings and the core.

Benefits:

  • Reduced electromagnetic interference: Improves the performance and reliability of electronic devices.
  • Cleaner signal quality: Reduces noise and distortion in signal lines.
  • Improved data integrity: Ensures reliable data transmission in digital communication systems.
  • Compliance with regulatory standards: Helps to meet EMI/EMC requirements for electronic products.
  • Enhanced system stability: Improves the stability and reliability of electronic circuits.

Additional Details:

Typical specifications for the B78417A8207A-3 include:

  • Inductance: The inductance value of each winding of the choke.
  • Common-Mode Impedance: The impedance offered to common-mode currents.
  • Differential-Mode Impedance: The impedance offered to differential-mode currents.
  • Rated Current: The maximum current the choke can handle without overheating.
  • Operating Temperature Range: The temperature range within which the choke will operate reliably.

The B78417A8207A-3 common mode choke is a reliable solution for suppressing common-mode noise and improving signal integrity in a wide range of electronic applications.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8304 $58.3040
25+ $4.7840 $119.6000
38+ $4.6350 $176.1300
52+ $4.4849 $233.2148
67+ $4.3359 $290.5053
90+ $3.8877 $349.8930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess