EN
  • EN
  • DE

B78304B1031A3

Part No B78304B1031A3
Manufacturer EPCOS (TDK)
Catalog Switching Converter, SMPS Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 151021
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 737233-B78304B1031A3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B78304B1031A3 CAD Model

Description

The EPCOS (TDK) B78304B1031A3 is a switching converter SMPS (Switched-Mode Power Supply) transformer designed for various electronic applications requiring efficient power conversion. It is engineered to meet specific voltage and current requirements in a compact form factor.

Applications

  • Power supplies for consumer electronics: Televisions, audio equipment, and gaming consoles.
  • Industrial power systems: Automation equipment, control systems, and power distribution units.
  • Telecommunications equipment: Routers, switches, and base stations.
  • LED lighting systems: Powering LED drivers for lighting applications.
  • Renewable energy systems: Solar inverters and wind turbine power converters.

Features

  • High efficiency: Optimized core material and winding design for minimal power loss.
  • Compact size: Designed for space-constrained applications.
  • Wide operating frequency range: Suitable for various SMPS topologies.
  • High isolation voltage: Provides safety and protection against voltage surges.
  • RoHS compliant: Compliant with environmental regulations.

Benefits

  • Improved system efficiency: Reduces energy consumption and heat generation.
  • Smaller product size: Enables compact designs for electronic devices.
  • Enhanced reliability: Ensures stable and consistent performance.
  • Increased safety: Provides electrical isolation for user and equipment protection.
  • Reduced electromagnetic interference (EMI): Minimizes noise emissions.

Additional Details

The B78304B1031A3 transformer is constructed using high-quality ferrite core material to minimize core losses. The winding configuration is optimized for specific voltage ratios and current handling capabilities. The transformer is designed to meet industry standards for safety and performance. Specific electrical characteristics include primary and secondary inductance, leakage inductance, and DC resistance. It's crucial to consult the official datasheet from EPCOS (TDK) for detailed electrical specifications and operating conditions to ensure proper application and performance. The transformer is typically mounted on a printed circuit board (PCB) using through-hole or surface mount technology.

You May Also Be Interested in

Pulse
XFMR FLYBACK AC/DC CONV TH
Need more? Email Us
Pulse
XFMR FWD P-P DC/DC CONV 100UH SM
Need more? Email Us
Pulse
XFMR SMD
Need more? Email Us
Pulse
XFMR FWD P-P DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR FLYBACK DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR FLYBACK AC/DC CONV TH
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 8UH SMD
Need more? Email Us
Pulse
XFMR FWD P-P DC/DC CONV 100UH SM
Lowest to $5.3572
Pulse
XFMR ISOL DC/DC CONV SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8701 $62.9608
18+ $6.4575 $116.2350
28+ $6.2556 $175.1568
39+ $6.0538 $236.0982
50+ $5.8521 $292.6050
67+ $5.2467 $351.5289
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess