EN
  • EN
  • DE

B72590D50H160V9

Part No B72590D50H160V9
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047887-B72590D50H160V9
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B72590D50H160V9 CAD Model

Description

The B72590D50H160V9 is a metal oxide varistor (MOV) manufactured by EPCOS, a TDK Group company. It is a voltage-dependent resistor designed to protect electronic circuits from transient voltage surges. MOVs are commonly used to safeguard sensitive components against overvoltage events caused by lightning, switching transients, and other electrical disturbances. The B72590 series is designed for robust surge protection in various applications.

Applications:

  • Industrial Equipment: Protects control systems, power distribution units, and motor drives.
  • Surge Protection Devices (SPDs): Used in surge protectors for residential and commercial applications.
  • Renewable Energy Systems: Protects solar inverters and wind turbine control systems from voltage spikes.
  • Uninterruptible Power Supplies (UPS): Safeguards UPS systems from voltage transients.
  • Power Distribution Boards: Provides surge protection in electrical panels and distribution boards.

Features:

  • High Energy Absorption: Dissipates significant amounts of energy from voltage surges.
  • High Insulation Resistance: Ensures minimal leakage current during normal operation.
  • Excellent Clamping Performance: Provides effective voltage clamping during surge events.
  • Long Lifespan: Designed for reliable and consistent performance over its operational life.
  • UL Recognized: Meets safety standards for surge protection components.

Benefits:

  • Comprehensive Surge Protection: Provides robust protection against a wide range of voltage surges.
  • Reduced Downtime: Prevents equipment damage and minimizes downtime due to surge events.
  • Increased Equipment Lifespan: Protects electronic components, extending the lifespan of equipment.
  • Enhanced System Reliability: Ensures stable and reliable operation of electronic systems.
  • Compliance with Safety Standards: Meets industry safety standards for surge protection.

Additional Details:

The B72590D50H160V9 varistor is designed to provide robust surge protection for a variety of applications. Its high energy absorption capability and excellent clamping performance ensure effective protection against voltage transients. It is commonly used in surge protection devices (SPDs) to protect electrical equipment from damage caused by lightning strikes and other overvoltage events. The varistor operates by rapidly changing its resistance in response to voltage, diverting surge current away from sensitive components.

The specific parameters, including the voltage rating, surge current capability, and energy absorption capacity, are crucial for selecting the appropriate varistor for a given application. Detailed specifications can be found in the product datasheet provided by EPCOS (TDK). These parameters should be carefully considered to ensure that the varistor provides adequate protection for the equipment being protected.

The varistor is designed for long-term reliability and consistent performance, providing a dependable solution for surge protection needs. Its compliance with UL safety standards further ensures its suitability for use in a wide range of applications.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Hewlett Packard
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ADI Electronics
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,220+ $0.0475 $57.9500
2,960+ $0.0390 $115.4400
4,590+ $0.0378 $173.5020
6,310+ $0.0367 $231.5770
8,170+ $0.0353 $288.4010
10,950+ $0.0316 $346.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 769,558 pieces
MOQ: 1220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess