EN
  • EN
  • DE

B72540V300K62

Part No B72540V300K62
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description Ceramic transient voltage suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1515+
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 709607-B72540V300K62
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B72540V300K62 CAD Model

Description

The B72540V300K62 is a varistor manufactured by EPCOS (TDK), designed to provide overvoltage protection in a wide range of electronic circuits. This component is engineered to safeguard sensitive electronics from voltage surges caused by events such as lightning strikes, inductive load switching, and electrostatic discharge (ESD).

Applications

  • Overvoltage protection in power supplies
  • Surge protection in telecommunications equipment
  • Transient voltage suppression in industrial control systems
  • Protection of consumer electronics from voltage spikes
  • Overvoltage protection in LED lighting applications

Features

  • High surge current capability: Designed to withstand high surge currents, ensuring reliable protection against transient voltages.
  • Wide operating voltage range: Suitable for use in various circuits with different voltage requirements.
  • Leaded construction: Provides easy mounting and connection to circuit boards.
  • RoHS compliant: Environmentally friendly, meeting the requirements of the RoHS directive.
  • UL recognized: Certified by UL for safety and performance.

Benefits

  • Enhanced equipment reliability: Protects sensitive electronic components from damage due to voltage surges.
  • Extended product lifespan: Minimizes the risk of component failure, extending the operational life of the protected equipment.
  • Improved safety: Reduces the risk of electrical hazards associated with overvoltage conditions.
  • Cost-effective surge protection: Offers a reliable and affordable solution for surge protection.
  • Easy to install: The leaded construction simplifies installation and integration into existing circuits.

Additional Details

Key performance characteristics of the B72540V300K62 varistor include its maximum surge current rating (Imax), clamping voltage (Vc), and energy handling capability (Wmax). These parameters are typically detailed in the EPCOS (TDK) datasheet for this part. Its epoxy resin conforms to UL 94 V-0 standards. The storage temperature for this part ranges between -40 °C to +125 °C.

You May Also Be Interested in

Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1553
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Bourns Inc.
Lowest to $61.1769
Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9485 $58.4550
75+ $1.5989 $119.9175
115+ $1.5489 $178.1235
155+ $1.4989 $232.3295
200+ $1.4490 $289.8000
270+ $1.2991 $350.7570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess