EN
  • EN
  • DE

B72240L750K102

Part No B72240L750K102
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818610-B72240L750K102
Ultra Librarian 3D Model Ultra Librarian B72240L750K102 CAD Model

Description

The B72240L750K102 is a leaded varistor from EPCOS (TDK), designed to protect electronic circuits from voltage surges. These components are crucial in safeguarding sensitive devices from transient overvoltage conditions that can arise from lightning strikes, inductive switching, or electrostatic discharge.

Applications:

  • Power Supplies: Protection against voltage spikes and surges in power supplies.
  • Consumer Electronics: Surge protection in devices like televisions, computers, and audio equipment.
  • Industrial Equipment: Protection of control systems and machinery from voltage transients.
  • Telecommunications: Safeguarding communication lines and equipment from lightning-induced surges.
  • Automotive Electronics: Protection of sensitive automotive electronic systems.

Features:

  • High Surge Current Capability: Ability to withstand high surge currents without degradation.
  • Fast Response Time: Quickly clamps overvoltage events to protect downstream components.
  • Wide Operating Voltage Range: Available in various voltage ratings to suit different circuit requirements.
  • Leaded Package: Facilitates easy through-hole mounting on printed circuit boards.
  • RoHS Compliant: Compliant with environmental regulations regarding hazardous substances.

Benefits:

  • Enhanced Circuit Protection: Provides reliable protection against voltage surges and transients.
  • Improved System Reliability: Prevents damage to sensitive components, enhancing overall system reliability.
  • Increased Safety: Reduces the risk of electrical hazards caused by overvoltage conditions.
  • Cost-Effective Solution: Offers a cost-effective means of protecting valuable electronic equipment.
  • Simple Integration: Easy to incorporate into existing circuit designs.

Additional Details:

The B72240L750K102 varistor is characterized by its voltage rating, surge current capability, and energy absorption capability. The clamping voltage, which is the voltage at which the varistor begins to conduct significantly, is a crucial parameter for selecting the appropriate varistor for a given application. The datasheet specifies these parameters, along with other important characteristics such as capacitance and leakage current. This varistor typically features a leaded package for easy through-hole mounting and is coated with a flame-retardant material for enhanced safety. Consult the datasheet for comprehensive specifications and application guidelines.

You May Also Be Interested in

Wurth Electronics Inc
1210 SMD VARISTOR | VARISTOR 68V 250A 1210
Need more? Email Us
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Panasonic
Lowest to $0.0381
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1993
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4075 $67.2225
7+ $18.3857 $128.6999
10+ $17.8112 $178.1120
14+ $17.2365 $241.3110
18+ $16.6620 $299.9160
24+ $14.9383 $358.5192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess