EN
  • EN
  • DE

B72207S0271K311

Part No B72207S0271K311
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description Leaded Varistors Taping | VARISTOR 430V 1.2KA DISC 7MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer EPCOS (TDK)
Packaging Cut Tape (CT)
Maximum AC Volts 275V
Maximum DC Volts 350V
Varistor Voltage (Minimum) 387V
Varistor Voltage 430V
Varistor Voltage (Maximum) 473V
Current - Surge 1.2kA
Energy 21J
Capacitance at Frequency 110pF at 1kHz
Temperature Range - Operating -40°C ~ 105°C
Mounting Style Through Hole
Manufacturer Package Disc 7mm
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 759302-B72207S0271K311
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B72207S0271K311 CAD Model

Description

The B72207S0271K311 is a metal oxide varistor (MOV) manufactured by EPCOS (TDK). MOVs are voltage-dependent resistors used to protect electronic circuits from transient voltage surges, such as those caused by lightning, electrostatic discharge (ESD), or inductive switching. They act as surge suppressors by clamping the voltage to a safe level.

Applications:

  • Power supplies
  • Surge protection devices (SPDs)
  • Household appliances
  • Industrial equipment
  • Telecommunications equipment

Features:

  • High surge current capability
  • Fast response time
  • Wide operating voltage range
  • Excellent clamping performance
  • RoHS compliant
  • UL recognized

Benefits:

  • Protection against voltage surges and transients.
  • Improved reliability of electronic equipment.
  • Extended lifespan of electronic components.
  • Reduced downtime due to surge-related failures.
  • Compliance with safety standards.

Additional Details:

The B72207S0271K311 is designed to withstand high surge currents without failure, providing robust protection for sensitive electronic components. Its fast response time ensures that voltage surges are quickly clamped, preventing damage to downstream circuitry. The varistor operates over a wide voltage range, making it suitable for various applications. It provides excellent clamping performance, limiting the voltage to a safe level during surge events. The device is compliant with RoHS standards, ensuring that it does not contain hazardous substances. It is also UL recognized, indicating that it meets stringent safety requirements. The B72207S0271K311 is available in a radial-lead package, facilitating easy installation on printed circuit boards (PCBs). The specific voltage and surge current ratings of the varistor are detailed in the manufacturer's datasheet. It is often used in combination with other protection components, such as fuses and TVS diodes, to provide comprehensive surge protection. Its reliable performance and compliance with industry standards make it a popular choice for protecting electronic equipment in a wide range of environments.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us
Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.1063 $57.9335
1,325+ $0.0872 $115.5400
2,050+ $0.0845 $173.2250
2,825+ $0.0818 $231.0850
3,650+ $0.0792 $289.0800
4,890+ $0.0709 $346.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess