EN
  • EN
  • DE

B65659F0001X023

Part No B65659F0001X023
Manufacturer EPCOS (TDK)
Catalog Bobbins (CoilFormers), Mounts, Hardware
Description Supplier Device Package RM 6, RM 7, P 18 x 11
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS - TDK Electronics
Series P18/11
Packaging Box
Accessory Type Adjusting Screw
For Use With/Related Products RM
Supplier Device Package RM 6, RM 7, P 18 x 11
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.90.9630
Win Source Part Number 1489705-B65659F0001X023
Ultra Librarian 3D Model Ultra Librarian B65659F0001X023 CAD Model

You May Also Be Interested in

EPCOS (TDK)
CLAMP RM 6 / Supplier Device Package RM 6
Lowest to $0.1333
EPCOS (TDK)
BOBBIN COIL FORMER E 16 X 8 X 5 / Supplier Device Package E 16 x 6 x 5, E 16 x 8 x 5
Lowest to $1.2599
EPCOS (TDK)
YOKE P 14 X 8 / Supplier Device Package P 14 x 8
Lowest to $8.1143
EPCOS (TDK)
Supplier Device Package
Need more? Email Us
EPCOS (TDK)
INSULATING WASHER RM 5 / Supplier Device Package RM 5
Lowest to $0.2317
Ferroxcube
U SHAPED CLIP / Supplier Device Package E 25 x 10 x 6
Need more? Email Us
EPCOS (TDK)
BOBBIN COIL FORMER RM 8
Need more? Email Us
EPCOS (TDK)
Supplier Device Package
Need more? Email Us
EPCOS (TDK)
BOBBIN COIL FORMER RM 6 / Supplier Device Package RM 6
Lowest to $1.0727

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess