EN
  • EN
  • DE

B65514A2000X000

Part No B65514A2000X000
Manufacturer EPCOS (TDK)
Catalog Bobbins (CoilFormers), Mounts, Hardware
Description TERMINAL CARRIER ER / Supplier Device Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Magnetics - Transformer, Inductor Components>Bobbins (Coil Formers), Mounts, Hardware
Mfr EPCOS - TDK Electronics
Series ER14.5
Package Box
Accessory Type Terminal Carrier
For Use With/Related Products ER
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.90.9630
Other Names B65514A2000X,B65514A2000X-ND
Standard Package 1,000
Win Source Part Number 1048335-B65514A2000X000
Ultra Librarian 3D Model Ultra Librarian B65514A2000X000 CAD Model

Description

The ER14.5 series terminal carrier from EPCOS - TDK Electronics EPCOS - TDK Electronics is designed for use with ER components.

  • Accessory Type: Terminal Carrier
  • Packaging: Box
  • Suitable For: Bobbins (Coil Formers), Mounts, Hardware
  • Standard Package: 1000 pieces
  • Component Category: Magnetics-Transformer and Inductor
  • Win Source Part Number: 1048335-B65514A2000X000
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8504.90.9630

You May Also Be Interested in

EPCOS (TDK)
TERMINAL CARRIER ER / Supplier Device Package
Need more? Email Us
FAIR-RITE PRODUCTS
77 BOBBIN 3PC. ASSEMBLY
Need more? Email Us
FAIR-RITE PRODUCTS
77 BOBBIN RECTANGULAR
Need more? Email Us
EPCOS (TDK)
BOBBIN COIL FORMER E 16 X 8 X 5 / Supplier Device Package E 16 x 6 x 5, E 16 x 8 x 5
Lowest to $1.2599
EPCOS (TDK)
BOBBIN COIL FORMER VERTICAL RM 6
Need more? Email Us
FAIR-RITE PRODUCTS
77 BOBBIN 3PC. ASSEMBLY
Need more? Email Us
EPCOS (TDK)
YOKE P 14 X 8 / Supplier Device Package P 14 x 8
Lowest to $8.1143
EPCOS (TDK)
BOBBIN COIL FORMER RM 8
Need more? Email Us
Ferroxcube
U SHAPED CLIP / Supplier Device Package E 25 x 10 x 6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess