EN
  • EN
  • DE

B59810T1120A62Z15

Part No B59810T1120A62Z15
Manufacturer EPCOS (TDK)
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818584-B59810T1120A62Z15
Ultra Librarian 3D Model Ultra Librarian B59810T1120A62Z15 CAD Model

Description

The B59810T1120A62Z15 is a Positive Temperature Coefficient (PTC) thermistor from EPCOS (TDK). PTC thermistors are ceramic semiconductor resistors with a large positive temperature coefficient. This means their resistance increases significantly as their temperature rises. This particular PTC is designed for overcurrent protection and self-regulating heating applications.

Applications:

  • Overcurrent protection in power supplies
  • Motor protection
  • Self-regulating heaters
  • Limiting inrush currents
  • Short-circuit protection
  • Automotive applications (e.g., window heaters)

Features:

  • Positive temperature coefficient (PTC) characteristic
  • Overcurrent protection
  • Self-regulating temperature
  • Small size
  • Fast response time
  • Lead-free terminations

Benefits:

  • Provides reliable overcurrent protection, preventing damage to circuits and components.
  • Self-regulating heating allows for temperature control without external circuitry.
  • Compact size enables use in space-constrained applications.
  • Fast response time ensures quick protection against overcurrent events.
  • Lead-free terminations comply with environmental regulations.

Technical Specifications:

The B59810T1120A62Z15 is a leaded disk thermistor. Exact specifications such as resistance at 25°C, switching temperature, maximum voltage, and current ratings vary. Consult the specific datasheet for detailed electrical and thermal characteristics. Typically, these thermistors have a resistance in the range of a few ohms to several kilohms at room temperature, and their resistance increases rapidly above their switching temperature. They are designed to operate within specific voltage and current limits. The Z15 likely refers to a specific manufacturing or packaging variation.

It's crucial to refer to the official EPCOS (TDK) datasheet for the B59810T1120A62Z15 to obtain precise electrical characteristics, thermal properties, and application guidelines.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess