EN
  • EN
  • DE

TS1GLH72V1H

Part No TS1GLH72V1H
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR4-2133P 1Gx72 ECC UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947029-TS1GLH72V1H
Series *
Ultra Librarian 3D Model Ultra Librarian TS1GLH72V1H CAD Model

Description

The Transcend TS1GLH72V1H is a 1GB DDR3 ECC Registered DIMM operating at 1333MHz. Designed for use in servers and workstations, this memory module provides error correction and improved signal integrity for enhanced system stability. Its primary benefit is preventing data corruption in mission-critical applications.

Applications

  • Servers
  • Workstations
  • Networking Devices
  • Industrial PCs

Features

  • Capacity: 1GB
  • Memory Type: DDR3 SDRAM
  • Form Factor: DIMM (Dual Inline Memory Module)
  • Speed: 1333MHz (PC3-10600)
  • ECC: Yes (Error-Correcting Code)
  • Registered/Buffered: Yes, Registered
  • Pins: 240-Pin
  • Voltage: 1.5V

Benefits

  • Enhanced Data Integrity: ECC detects and corrects single-bit errors, preventing data corruption and system crashes.
  • Improved System Stability: Registered memory improves signal integrity, allowing for greater memory capacity and stability.
  • Optimized for Server Environments: Designed for server applications, this module ensures compatibility and reliable performance.
  • Increased Reliability: Built with high-quality components for long-term reliability.
  • Reduced Downtime: By preventing memory-related errors, this module helps minimize downtime and maintain system availability.

Additional Details

The registered design helps reduce the electrical load on the memory controller, which is especially important in systems with multiple memory modules. This module complies with JEDEC standards. It's suitable for use in applications where data accuracy is critical. This specific module operates at 1.5V.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess