EN
  • EN
  • DE

B59215-P1120-A62

Part No B59215-P1120-A62
Manufacturer EPCOS (TDK)
Catalog Temperature Sensors - PTC Thermistors
Description PTC THERMISTOR P 1215-A 120-A 62
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Thermistors - PTC
Manufacturer EPCOS-(TDK)
Packaging Reel(TR)
Resistance in Ohms @ 25°C 25
Resistance Tolerance ±25%
Operating Temperature Range -40°C ~ 200°C
Mounting Style SMD/SMT
Package 2-SMD
Win Source Part Number 199965-B59215-P1120-A62
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B59215-P1120-A62 CAD Model

Description

The B59215-P1120-A62 is an efficient PTC thermistor crafted for superior current protection and robust thermal regulation. It's an excellent choice for sensitive electronic systems.

Applications/Projects:

  • Protection of communication equipment
  • Temperature control in computing devices
  • Thermal management in renewable energy systems

Features and Benefits:

  • Rapid resistance change at threshold temperatures
  • High reliability over extensive operational life
  • Compact and easy to incorporate design

This thermistor adapts well to various conditions, providing reliable protection and efficiency for complex electronic assemblies.

You May Also Be Interested in

EPCOS (TDK)
PTC THERMISTOR C 970-A 160-A 70
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR T 1970-A 100-A 62
Need more? Email Us
Vishay
THERMISTOR PTC 1K OHM 1% 0603
Lowest to $0.8523
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 250OHM 100DEG RAD
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 1KOHM 120DEG 0805
Lowest to $0.5849
EPCOS (TDK)
THERM PTC 100 OHM 100 DEG PROBE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8771 $64.3855
11+ $10.5659 $116.2249
17+ $10.2356 $174.0052
24+ $9.9053 $237.7272
31+ $9.5750 $296.8250
41+ $8.5851 $351.9891
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess