EN
  • EN
  • DE
  • IT

B59100C10A70

Part No B59100C10A70
Manufacturer EPCOS (TDK)
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818576-B59100C10A70
Ultra Librarian 3D Model Ultra Librarian B59100C10A70 CAD Model

Description

The B59100C10A70 is a Positive Temperature Coefficient (PTC) thermistor manufactured by EPCOS (TDK). Unlike NTC thermistors, PTC thermistors exhibit an increase in resistance as temperature increases, particularly after reaching a specific 'switching temperature'. This characteristic makes them ideal for overcurrent protection, self-regulating heating elements, and other temperature-sensitive applications.

Applications:

  • Overcurrent protection in electronic circuits
  • Self-regulating heaters
  • Motor overload protection
  • Short circuit protection
  • Temperature limiting

Features:

  • PTC thermistor
  • Self-resetting overcurrent protection
  • Sharp resistance increase at switching temperature
  • Compact size
  • Flame-retardant epoxy coating

Benefits:

  • Reliable overcurrent protection without fuse replacement
  • Self-regulating heating prevents overheating
  • Effective motor protection against damage from overload
  • Fast response to short circuit conditions
  • Safe operation due to flame-retardant coating

Technical Specifications:

Specific details for the B59100C10A70, such as the switching temperature, resistance at 25°C, maximum voltage, and trip current, are found in the official EPCOS (TDK) datasheet. Generally, PTC thermistors have a low resistance at room temperature and a rapid resistance increase beyond the switching temperature. The holding current is the current the device can handle without tripping, while the tripping current is the current at which the resistance rapidly increases, limiting the current flow. It's essential to consult the datasheet for precise electrical characteristics, dimensions, and application guidelines.

The B59100C10A70 from EPCOS (TDK) offers robust and reusable overcurrent protection. Its self-resetting capability eliminates the need for manual fuse replacement, improving device uptime and reliability. By precisely controlling the temperature and current, this PTC thermistor helps ensure the safe and efficient operation of various electronic and electrical systems.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess