EN
  • EN
  • DE

B59035A2250P11

Part No B59035A2250P11
Manufacturer EPCOS (TDK)
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818575-B59035A2250P11
Ultra Librarian 3D Model Ultra Librarian B59035A2250P11 CAD Model

Description

The B59035A2250P11 is a Positive Temperature Coefficient (PTC) thermistor from EPCOS (TDK). Unlike NTC thermistors, PTC thermistors increase their resistance as the temperature rises. They are often used for overcurrent protection, self-regulating heating, and temperature limiting applications.

Applications:

  • Overcurrent Protection: Acts as a resettable fuse in electronic circuits.
  • Self-Regulating Heaters: Provides constant temperature heating in various applications.
  • Motor Protection: Protects motors from overheating and damage.
  • Temperature Limiting: Prevents components from exceeding a specific temperature threshold.
  • Automotive Applications: Used in various automotive systems for temperature sensing and protection.

Features:

  • PTC Characteristic: Resistance increases with increasing temperature.
  • Self-Regulating: Limits current or temperature automatically.
  • Fast Response Time: Reacts quickly to temperature changes.
  • Compact Size: Allows for easy integration into various circuits.
  • High Reliability: Offers stable performance over a long lifespan.

Benefits:

  • Circuit Protection: Prevents damage from overcurrent conditions.
  • Temperature Stabilization: Maintains a constant temperature in heating applications.
  • Automatic Reset: Resets automatically after an overcurrent event.
  • Safe Operation: Prevents overheating and potential hazards.
  • Cost-Effective: Provides a reliable and affordable protection solution.

Additional Details:

The B59035A2250P11 PTC thermistor is characterized by its switching temperature, resistance at room temperature, and maximum current carrying capacity. The specific values for these parameters should be obtained from the manufacturer's datasheet. Its construction often includes a ceramic element with leads for easy soldering. It is important to consult the datasheet for detailed specifications and application guidelines to ensure proper usage and performance.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess