EN
  • EN
  • DE

B57620C224J62V2

Part No B57620C224J62V2
Manufacturer EPCOS (TDK)
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818570-B57620C224J62V2
Ultra Librarian 3D Model Ultra Librarian B57620C224J62V2 CAD Model

Description

The EPCOS (TDK) B57620C224J62V2 is a thermistor, specifically a NTC (Negative Temperature Coefficient) thermistor. NTC thermistors are temperature-sensitive resistors that exhibit a decrease in resistance as their temperature increases. This particular part is designed for temperature sensing and compensation applications.

Applications

  • Temperature sensing in electronic circuits.
  • Temperature compensation in electronic circuits.
  • Overheating protection in various devices.
  • Automotive temperature monitoring.
  • Industrial temperature control.

Features

  • NTC Thermistor.
  • Resistance at 25°C (R25): Typically 220 kΩ.
  • Tolerance on R25: ±5%.
  • B value (25/85): Typically 4500 K.
  • Operating Temperature Range: -55°C to +125°C (This is an example range; verify with the datasheet).
  • Leaded construction for easy soldering.
  • RoHS compliant.

Benefits

  • Provides accurate temperature sensing for precise control and monitoring.
  • Enables temperature compensation to improve the performance of electronic circuits over a wide temperature range.
  • Protects devices from overheating by triggering protective measures when a certain temperature threshold is reached.
  • Offers a reliable and cost-effective solution for temperature sensing applications.
  • Easy to integrate into existing circuits due to its leaded design.

Additional Details

The B57620C224J62V2 has a base resistance of 220 kΩ at 25°C, and its resistance changes inversely with temperature. The B value (also known as the thermal sensitivity index) indicates the rate of change in resistance with temperature. A higher B value indicates a greater change in resistance for a given temperature change, which can lead to improved sensitivity in temperature measurement. The tolerance on the resistance at 25°C specifies the allowable variation in the resistance value, directly affecting the accuracy of temperature measurements. Refer to the official EPCOS/TDK datasheet for precise specifications, including the exact operating temperature range, power dissipation constant, and other crucial parameters for accurate application.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess