EN
  • EN
  • DE

B57364S259M

Part No B57364S259M
Manufacturer EPCOS (TDK)
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818566-B57364S259M
Ultra Librarian 3D Model Ultra Librarian B57364S259M CAD Model

Description

The B57364S259M is a thermistor manufactured by EPCOS (TDK). It is a negative temperature coefficient (NTC) thermistor, meaning its resistance decreases as its temperature increases. These thermistors are used for temperature sensing, temperature compensation, and inrush current limiting applications.

Applications

  • Temperature Sensing: Used in temperature sensors for various applications, including HVAC systems, industrial process control, and medical devices.
  • Temperature Compensation: Compensates for temperature-related variations in electronic circuits to maintain stable performance.
  • Inrush Current Limiting: Limits inrush current in power supplies and other electronic devices during startup.
  • Battery Chargers: Monitors battery temperature to prevent overheating during charging.
  • Automotive Electronics: Used in automotive temperature sensors for engine control and climate control systems.

Features

  • NTC Thermistor: Negative temperature coefficient, resistance decreases with increasing temperature.
  • High Accuracy: Provides accurate temperature sensing.
  • Fast Response Time: Responds quickly to temperature changes.
  • Wide Temperature Range: Operates over a wide temperature range, typically -40°C to +125°C.
  • Small Size: Compact size for use in space-constrained applications.
  • RoHS Compliant: Compliant with RoHS environmental regulations.

Benefits

  • Accurate Temperature Sensing: Provides reliable temperature data for control and monitoring applications.
  • Improved Circuit Stability: Compensates for temperature-related variations in electronic circuits.
  • Enhanced Device Protection: Limits inrush current to protect sensitive electronic components.
  • Safe Battery Charging: Prevents overheating during battery charging, ensuring safety and extending battery life.
  • Versatile Application: Suitable for a wide range of temperature sensing and compensation applications.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Additional Details

The specific resistance value and tolerance of the B57364S259M will vary depending on the exact model. Consult the datasheet for precise specifications. The thermistor is typically supplied with radial leads for easy mounting on printed circuit boards. EPCOS (TDK) is a reputable manufacturer known for the quality and reliability of its thermistors. Proper application and circuit design are essential for optimal performance and to avoid damaging the thermistor. Consider the power dissipation requirements for the application to prevent self-heating of the thermistor, which can affect its accuracy.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess