EN
  • EN
  • DE

LR1116G-25-AA3-D-R

Part No LR1116G-25-AA3-D-R
Manufacturer UTC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828358-LR1116G-25-AA3-D-R
Ultra Librarian 3D Model Ultra Librarian LR1116G-25-AA3-D-R CAD Model

Description

The LR1116G-25-AA3-D-R is a low dropout (LDO) linear regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a stable and regulated output voltage from a higher input voltage. This particular model outputs a fixed 2.5V and is capable of supplying a continuous current of up to 1A. The 'D' in the part number suggests a specific package type, usually a DPAK or similar, suitable for surface mounting and efficient heat dissipation. The 'R' at the end usually indicates tape and reel packaging for automated assembly processes.

Applications

  • Power management in portable devices: Such as smartphones, tablets, and wearables, where a stable 2.5V supply is needed for various components.
  • Post-regulation for switching power supplies: To reduce ripple and noise in sensitive applications.
  • Microcontroller and microprocessor power: Providing a clean and stable voltage source for digital circuits.
  • Battery-powered equipment: Extending battery life by efficiently regulating the voltage.
  • Industrial control systems: Providing a reliable 2.5V supply for sensors, actuators, and other control elements.

Features

  • Low Dropout Voltage: Ensures regulation even with a small difference between input and output voltage, maximizing efficiency.
  • Fixed 2.5V Output: Provides a precise and stable voltage supply without the need for external components for adjustment.
  • 1A Output Current Capability: Suitable for powering a variety of loads.
  • Over-Temperature Protection: Protects the regulator from thermal damage by shutting down the output when the junction temperature exceeds a safe limit.
  • Short-Circuit Protection: Prevents damage to the regulator and the load in the event of a short circuit.
  • Current Limiting: Limits the output current to a safe level, protecting the regulator and the load.
  • Reverse Polarity Protection: Prevents damage if the input voltage is accidentally connected with the wrong polarity. (Check datasheet for specifics)

Benefits

  • Improved System Reliability: Stable voltage regulation ensures consistent performance of connected devices.
  • Increased Battery Life: High efficiency minimizes power loss and extends the operating time of battery-powered devices.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the number of external components required.
  • Enhanced Protection: Over-temperature, short-circuit, and current limiting features protect the regulator and the load from damage.
  • Compact Size: DPAK package allows for space-saving designs.

Additional Details

The LR1116G-25-AA3-D-R operates over a wide input voltage range. The specific range is found in the datasheet. It also typically features a low quiescent current, which further contributes to energy efficiency. The device's thermal resistance is a critical parameter for determining its maximum power dissipation capability. Consult the datasheet to determine the exact operating parameters and application considerations.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess