EN
  • EN
  • DE

B57351V5103J60

Part No B57351V5103J60
Manufacturer EPCOS (TDK)
Catalog Temperature Sensors - NTC Thermistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818565-B57351V5103J60
Ultra Librarian 3D Model Ultra Librarian B57351V5103J60 CAD Model

Description

The B57351V5103J60 is a leaded NTC (Negative Temperature Coefficient) thermistor from EPCOS (TDK). It is designed for temperature sensing, control, and compensation applications. These thermistors exhibit a decrease in electrical resistance as their temperature increases, making them suitable for a wide range of electronic circuits.

Applications:

  • Temperature sensing in automotive electronics: Coolant temperature sensing, air intake temperature measurement.
  • Temperature compensation in electronic circuits: Compensating for temperature-induced variations in other components.
  • Overheating protection: Preventing damage to electronic devices due to excessive temperature.
  • Temperature measurement in HVAC systems: Monitoring temperature in heating, ventilation, and air conditioning systems.
  • Battery chargers: Temperature monitoring to optimize charging and prevent overheating.
  • LED lighting: Temperature regulation to maintain optimal LED performance and lifespan.

Features:

  • High accuracy: Provides precise temperature measurement.
  • Fast response time: Quickly reacts to temperature changes.
  • High stability: Maintains consistent performance over time.
  • Wide operating temperature range: Suitable for diverse environments.
  • Leaded construction: Easy to mount on PCBs.
  • RoHS compliant: Environmentally friendly.

Benefits:

  • Improved system performance: Accurate temperature sensing allows for optimized control and compensation.
  • Enhanced reliability: Overheating protection prevents damage and extends the lifespan of electronic devices.
  • Reduced energy consumption: Optimized temperature control can lead to energy savings.
  • Simplified circuit design: Easy integration into existing circuits.
  • Cost-effective solution: Provides a reliable and accurate temperature sensing solution at a competitive price.

Additional Details:

The B57351V5103J60 has a nominal resistance of 10 kΩ at 25°C. The tolerance on this resistance is ±5%. The B value (material constant) is approximately 3950 K. The operating temperature range typically spans from -55°C to +125°C. The component is leaded, making it suitable for through-hole mounting on PCBs. The leads are typically made of tinned copper wire for easy soldering. These NTC thermistors are commonly used in a voltage divider configuration, where the change in resistance with temperature creates a voltage signal that can be measured by a microcontroller or other electronic circuit.

You May Also Be Interested in

Semitec USA Corp
NTC THERMISTORS 8OHMS 4AMPS STRA
Need more? Email Us
Vishay
NTC LEADED MICRO-CHIP, 10KOHM, 3
Lowest to $1.3098
Honeywell
THERMISTOR NTC 50KOHM 3974K DO35
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 5KOHM 3988K PROBE
Need more? Email Us
Crouzet USA
THERMISTOR NTC 10KOHM PROBE
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 5KOHM 3988K PROBE
Need more? Email Us
Honeywell
THERM NTC 100KOHM 4261K BEAD
Need more? Email Us
Honeywell
THERMISTOR NTC 10KOHM 3669K BEAD
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 22OHMS 1AMPS STR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess