EN
  • EN
  • DE

DF11-32DP-2DSA

Part No DF11-32DP-2DSA
Manufacturer Hirose Electric Co Ltd
Catalog END - OF - LIFE
Description 2mm Double-Row Connector (Product Compliant to UL/CSA Standard)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hirose Electric Co Ltd
Win Source Part Number 1167086-DF11-32DP-2DSA
Manufacturer Homepage www.hirose-connectors.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DF11-32DP-2DSA CAD Model

Description

The DF11-32DP-2DSA is a 32-pin crimp style connector from the DF11 series manufactured by Hirose Electric Co. Ltd. This connector is designed for wire-to-board connections, offering a reliable and space-saving solution for various electronic applications.

Applications:

  • Industrial Control Equipment: Used for internal wiring and signal connections within control panels and machinery.
  • Medical Devices: Found in diagnostic and monitoring equipment for secure and dependable connections.
  • Telecommunications: Employed in networking hardware for signal transmission and data communication.
  • Consumer Electronics: Integrated into various consumer products requiring compact and robust interconnects.
  • Automotive Electronics: Used in automotive control systems and infotainment systems where reliable connections are essential.

Features:

  • Crimp Termination: Provides a secure and reliable wire-to-board connection.
  • Compact Design: Space-saving design allows for high-density mounting.
  • High Contact Reliability: Ensures stable electrical performance.
  • Durable Construction: Robust materials provide long-term reliability.
  • Polarization Feature: Prevents mismating, ensuring correct connections.

Benefits:

  • Reliable Connection: Crimp termination provides a secure and stable electrical connection, minimizing signal loss and ensuring consistent performance.
  • Space Saving: The compact design allows for high-density mounting, which is beneficial in applications where board space is limited.
  • Ease of Assembly: Crimp style termination simplifies the assembly process, reducing manufacturing time and costs.
  • Durable Performance: Robust construction ensures long-term reliability and stable electrical performance even in harsh environments.
  • Error Prevention: The polarization feature prevents mismating, which reduces the risk of damage and ensures correct connections.

Additional Details:

The DF11 series from Hirose offers a range of connectors designed to meet various application requirements. The DF11-32DP-2DSA features a 2mm pitch, making it suitable for high-density wiring. The crimp contacts are designed to accommodate a range of wire gauges, providing flexibility in wiring options. The connector body is typically made of a high-performance plastic material that offers excellent insulation and durability. This connector is often used with compatible Hirose crimping tools to ensure proper termination and reliable performance.

You May Also Be Interested in

Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Rohm Semiconductor
Zener diode
Lowest to $1.5847
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess