EN
  • EN
  • DE

B39881-B7731-B601

Part No B39881-B7731-B601
Manufacturer EPCOS (TDK)
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case QFN
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
RoHS State Request Verification
Win Source Part Number 752139-B39881-B7731-B601
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39881-B7731-B601 CAD Model

Description

The B39881-B7731-B601 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). This filter is used in radio frequency (RF) applications to selectively pass or reject specific frequencies, ensuring clear signal transmission and reception. SAW filters are essential components in modern wireless communication systems.

Applications:

  • Mobile Communication Devices: Used in smartphones, tablets, and other mobile devices for filtering RF signals in various cellular bands (e.g., GSM, UMTS, LTE).
  • Wireless Communication Systems: Employed in base stations, repeaters, and other wireless infrastructure equipment to enhance signal quality and minimize interference.
  • Wireless LAN (WLAN): Integrated into Wi-Fi routers and access points for filtering signals and improving network performance.
  • Bluetooth Devices: Utilized in Bluetooth modules and devices to filter out unwanted signals and improve communication reliability.
  • Automotive Applications: Found in car navigation systems, remote keyless entry systems, and telematics devices for filtering RF signals.

Features:

  • High Selectivity: Provides excellent rejection of unwanted signals outside the desired frequency band.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring efficient signal transmission.
  • Small Size: Compact design allows for integration into small electronic devices.
  • Surface Mount Technology (SMT): Designed for easy and efficient assembly on printed circuit boards (PCBs).
  • Stable Performance: Offers stable performance over a wide range of temperatures and operating conditions.

Benefits:

  • Improved Signal Quality: Ensures clear and reliable communication by filtering out interference and noise.
  • Enhanced Device Performance: Enables optimal performance of wireless devices by selecting the desired frequency bands.
  • Reduced Interference: Minimizes the impact of unwanted signals on sensitive electronic components.
  • Compact Design: Allows for smaller and lighter electronic devices.
  • Cost-Effective Solution: Provides a reliable and efficient filtering solution at a competitive price.

Additional Details:

SAW filters like the B39881-B7731-B601 use piezoelectric materials to convert electrical signals into mechanical waves and back again. The filter's structure is designed to resonate at specific frequencies, allowing those frequencies to pass through while attenuating others. It is crucial to consult the TDK/EPCOS datasheet for detailed electrical characteristics, mechanical dimensions, and environmental specifications to ensure proper implementation in your design. This datasheet will contain information on parameters such as center frequency, bandwidth, impedance matching, and temperature stability.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess