The B39431-B3555-U310 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are essential components in radio frequency (RF) systems, selectively allowing certain frequencies to pass while attenuating others. This particular filter is designed for specific applications within wireless communication and other RF systems.
Applications:
- Wireless Communication Systems: Used in mobile phones, base stations, and other wireless devices to filter specific frequency bands, ensuring proper signal transmission and reception.
- ISM Band Applications: Suitable for use in devices operating in the Industrial, Scientific, and Medical (ISM) radio frequency bands, such as remote controls, wireless sensors, and short-range communication devices.
- Automotive Remote Keyless Entry (RKE) Systems: Employed in car key fobs to filter the radio frequency signals used for locking/unlocking doors and other remote functions.
- Wireless Security Systems: Integrated into wireless alarm systems and security devices to filter signals and prevent interference.
- RF Front-End Modules: Used as a key component in RF front-end modules, which are responsible for receiving, filtering, and amplifying radio frequency signals.
Features:
- High Selectivity: Precisely filters signals within a narrow frequency range, minimizing interference from adjacent frequencies.
- Low Insertion Loss: Minimizes the signal power lost as it passes through the filter, ensuring efficient signal transmission.
- High Attenuation: Effectively attenuates unwanted signals outside the desired frequency band, preventing interference and improving signal quality.
- Surface Mount Technology (SMT): Designed for easy and reliable surface mounting on printed circuit boards (PCBs).
- Compact Size: Small footprint allows for integration into space-constrained devices.
Benefits:
- Improved Signal Quality: Filtering out unwanted noise and interference enhances the clarity and reliability of wireless communication signals.
- Enhanced System Performance: Enables higher data rates and improved communication range in wireless systems.
- Reduced Interference: Prevents unwanted signals from interfering with desired communication channels, ensuring stable and reliable operation.
- Simplified Circuit Design: Integration of SAW filters simplifies the design of wireless communication systems by reducing the need for complex filtering circuits.
- Cost-Effective Solution: Provides a cost-effective solution for filtering radio frequency signals in various applications.
Additional Details:
The B39431-B3555-U310 is designed to operate within a specific frequency range, with precise characteristics such as center frequency, bandwidth, insertion loss, and attenuation tailored to the intended application. Refer to the manufacturer's datasheet for detailed specifications and operating conditions. It is crucial to use the filter within its specified operating parameters to ensure optimal performance and reliability.