EN
  • EN
  • DE

B32923C3474M Z1

Part No B32923C3474M Z1
Manufacturer EPCOS (TDK)
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818387-B32923C3474M Z1
Ultra Librarian 3D Model Ultra Librarian B32923C3474M Z1 CAD Model

Description

The B32923C3474M Z1 is a metallized polypropylene film capacitor manufactured by EPCOS (TDK). These capacitors are designed for use in a variety of electronic circuits, providing stable capacitance and reliable performance. They are often used in applications requiring high stability and low losses.

Applications:

  • Power Supplies: Used for filtering and energy storage.
  • Lighting Ballasts: Provides stable operation in fluorescent and LED lighting systems.
  • Motor Control: Used in motor drive circuits for smoothing and filtering.
  • Audio Equipment: Ensures high-quality audio reproduction through filtering and coupling.
  • Snubber Circuits: Protects switching devices from voltage transients.

Features:

  • Metallized Polypropylene Film: Provides excellent stability and low losses.
  • High Capacitance Stability: Maintains consistent capacitance over temperature and frequency.
  • Self-Healing Properties: Recovers from voltage breakdowns to ensure continued operation.
  • Flame-Retardant Coating: Enhances safety in demanding applications.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Reliable Performance: Ensures stable and consistent operation in critical applications.
  • Long Service Life: Offers extended operating life due to high-quality materials and construction.
  • Reduced Energy Losses: Minimizes energy dissipation for efficient circuit operation.
  • Enhanced Safety: Flame-retardant coating provides added protection.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details:

The B32923C3474M Z1 capacitor is constructed with a thin film of metallized polypropylene, which is wound into a cylindrical shape and encapsulated in a protective coating. The metallization provides electrical conductivity, while the polypropylene film acts as the dielectric material. The “3474M” designation indicates the capacitance value (470nF) and tolerance. The “Z1” likely refers to a specific design or construction variant. Consult the official EPCOS (TDK) datasheet for detailed electrical specifications, mechanical dimensions, and application guidelines.

You May Also Be Interested in

Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3546 $58.5090
400+ $0.2911 $116.4400
615+ $0.2818 $173.3070
850+ $0.2726 $231.7100
1,100+ $0.2633 $289.6300
1,465+ $0.2368 $346.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess