EN
  • EN
  • DE

B32922C3104K

Part No B32922C3104K
Manufacturer EPCOS (TDK)
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
RoHS State Request Verification
Win Source Part Number 759264-B32922C3104K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B32922C3104K CAD Model

Description

The B32922C3104K is a polypropylene film capacitor manufactured by EPCOS (TDK). This capacitor is designed for use in AC filtering and pulse applications, providing high reliability and performance. It's part of the B32922 series which are known for their robust design and suitability for demanding applications.

Applications

  • AC Filtering: Used to filter noise and harmonics in AC circuits.
  • Pulse Applications: Employed in circuits that require high pulse handling capability.
  • Power Supplies: Utilized in power supplies for filtering and energy storage.
  • Lighting Ballasts: Used in lighting ballasts to improve power factor and reduce harmonics.
  • Motor Run Capacitors: Employed in motor run applications to provide the necessary phase shift.

Features

  • Polypropylene Film Dielectric: Offers high insulation resistance and low losses.
  • High Pulse Handling Capability: Suitable for use in circuits with high pulse currents.
  • Self-Healing Properties: Provides protection against transient overvoltages.
  • Flame-Retardant Construction: Meets safety standards for flame retardancy.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Power Quality: Reduces noise and harmonics in AC circuits, leading to improved power quality.
  • Enhanced Reliability: Provides reliable performance in demanding applications.
  • Overvoltage Protection: Offers protection against transient overvoltages.
  • Safety: Meets safety standards for flame retardancy.
  • Long Service Life: Offers a long service life due to its robust design and self-healing properties.

Additional Details

The B32922C3104K capacitor features a metallized polypropylene film dielectric and a robust construction that ensures high reliability. The specific electrical characteristics, such as capacitance value, voltage rating, and dissipation factor, are detailed in the manufacturer's datasheet. This capacitor is designed for through-hole mounting. Care should be taken during soldering to adhere to the manufacturer's recommendations to avoid damage and ensure optimal performance. Applications requiring long-term reliability and high pulse handling capability will benefit from the characteristics of this capacitor. It's crucial to consider the operating conditions, including temperature and voltage, to ensure the capacitor operates within its specified limits.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1818 $58.1760
775+ $0.1492 $115.6300
1,200+ $0.1446 $173.5200
1,655+ $0.1399 $231.5345
2,135+ $0.1353 $288.8655
2,860+ $0.1213 $346.9180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess