EN
  • EN
  • DE

AD5220BN10

Part No AD5220BN10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 10K 128POS 8-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 10k
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Temperature Coefficient (Typ) 800ppm/°C
Mounting Type Through Hole
Supplier Device Package 8-PDIP
Package / Case 8-DIP (0.300", 7.62mm)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number AD5220
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553254-AD5220BN10
Ultra Librarian 3D Model Ultra Librarian AD5220BN10 CAD Model

Description

Product Overview: AD5220BN10 from Analog Devices Inc.

The AD5220BN10 is a high-performance digital potentiometer IC offered by Analog Devices Inc., a leader in precision high-performance electronics. This particular model provides a reliable and precise solution for applications requiring variable resistance adjustments through digital control signals.

Key Features

  • Resolution: The AD5220BN10 features a 10-bit resolution, offering 1024 discrete steps for fine adjustment of resistance.
  • Single-Supply Operation: This component operates on a single supply voltage, simplifying the power design requirements for various systems.
  • Compact Package: Enclosed in a robust package, the AD5220BN10 is designed for durability and reliability, making it suitable for space-constrained applications.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, ensuring stable performance under varying environmental conditions.
  • Non-Volatile Memory: The settings can be stored in non-volatile memory, ensuring the last position is remembered even after power cycling.

Applications

The versatility of the AD5220BN10 makes it an excellent choice for a multitude of applications, including:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Communication systems
  • Medical devices

Technical Specifications

With a focus on performance and precision, the AD5220BN10 boasts the following technical specifications:

  • Interface: The device uses a simple up/down interface for ease of use.
  • Resistance Options: It offers a variety of end-to-end resistance values to suit different application needs.
  • Power Supply: The AD5220BN10 typically operates at 5V, but it supports a range that accommodates various system requirements.
  • Package: It is available in a 10-lead PDIP (Plastic Dual In-line Package), suitable for through-hole mounting.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5220BN10 is no exception. This product is manufactured to meet high standards, ensuring consistent performance and reliability for critical applications.

For designers and engineers looking for a robust digital potentiometer solution, the AD5220BN10 from Analog Devices Inc. offers a blend of precision, flexibility, and reliability. Whether it's for volume control in consumer electronics or fine-tuning in an industrial automation system, this IC provides a compact, efficient, and high-quality option.

You May Also Be Interested in

Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1945 $65.8350
65+ $1.8006 $117.0390
100+ $1.7452 $174.5200
140+ $1.6886 $236.4040
180+ $1.6320 $293.7600
240+ $1.4634 $351.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess