EN
  • EN
  • DE

B32520C105J

Part No B32520C105J
Manufacturer EPCOS (TDK)
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
RoHS State Request Verification
Win Source Part Number 759175-B32520C105J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B32520C105J CAD Model

Description

The B32520C105J is a metallized polypropylene film capacitor manufactured by EPCOS (TDK). This capacitor is designed for a wide range of applications requiring high stability, reliability, and excellent electrical characteristics. Its construction features a robust self-healing property, which enhances its operational lifespan and overall performance.

Applications

  • DC filtering in power supplies
  • Energy storage in DC link circuits
  • Snubber circuits for IGBTs and other power semiconductors
  • Resonant circuits for induction heating and lighting
  • General-purpose filtering and decoupling

Features

  • Metallized polypropylene film dielectric
  • Self-healing properties
  • High stability and reliability
  • Excellent electrical characteristics
  • Flame-retardant epoxy resin coating
  • RoHS compliant

Benefits

  • Long operational lifespan due to self-healing properties
  • High reliability in demanding applications
  • Stable performance over a wide temperature range
  • Reduced risk of catastrophic failure
  • Suitable for use in environmentally sensitive applications due to RoHS compliance

Additional Details

The B32520C105J has a capacitance value of 1.0 µF and a rated voltage of typically 630V DC. The specific voltage and capacitance tolerances will vary, so it's important to consult the datasheet. It typically has a lead spacing of 22.5mm and is available in a variety of packaging options. The operating temperature range is typically -55°C to +105°C. This capacitor is designed for through-hole mounting on printed circuit boards. Its construction ensures high pulse strength and good adhesion of the metallization, contributing to its overall robustness and longevity in demanding applications. The flame-retardant epoxy resin coating provides additional safety and protection against environmental factors. The robust construction and high performance characteristics make it a reliable choice for various industrial and commercial applications.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess