EN
  • EN
  • DE

EM48BM1684LBC-6F

Part No EM48BM1684LBC-6F
Manufacturer Eorex Corporation
Catalog SD
Description Mobile SD 32Mx16 166MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944699-EM48BM1684LBC-6F
Series *
Ultra Librarian 3D Model Ultra Librarian EM48BM1684LBC-6F CAD Model

Description

The EM48BM1684LBC-6F is an SD memory component manufactured by Eorex Corporation. SD (Secure Digital) cards are a ubiquitous form of non-volatile memory used in a wide array of portable devices and embedded systems. This particular model is designed to provide reliable data storage with a focus on performance and durability. It is engineered to meet the specific requirements of applications that demand stable and consistent operation over extended periods.

Applications:

  • Digital Cameras
  • Mobile Phones
  • GPS Devices
  • MP3 Players
  • Embedded Systems

Features:

  • High Capacity: Offers a substantial amount of storage for various data types.
  • Fast Data Transfer: Supports rapid read and write speeds for efficient data handling.
  • Low Power Consumption: Minimizes power drain to extend battery life in portable devices.
  • Durable Construction: Designed to withstand harsh environmental conditions and physical stress.
  • Secure Data Storage: Incorporates security features to protect sensitive data.

Benefits:

  • Ample Storage Space: Provides sufficient capacity for storing large multimedia files and data sets.
  • Quick Data Access: Enables fast loading and saving of files, improving overall system performance.
  • Extended Battery Life: Reduces power consumption, allowing for longer usage times in portable devices.
  • Reliable Operation: Ensures stable and consistent performance even in demanding environments.
  • Data Security: Protects valuable data from unauthorized access and corruption.

Additional Details:

The EM48BM1684LBC-6F is compatible with standard SD card interfaces and protocols, ensuring seamless integration with existing systems. Its compact form factor makes it suitable for use in space-constrained applications. The device undergoes rigorous testing to ensure compliance with industry standards and specifications. This model is built with high-quality components to deliver exceptional reliability and longevity.

You May Also Be Interested in

Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess