EN
  • EN
  • DE

EN29SL800B-90BIP

Part No EN29SL800B-90BIP
Manufacturer Eon Silicon Solution
Catalog END - OF - LIFE
Description 8 Megabit (1024K x 8-bit / 512K x 16-bit) Flash Memory Boot Sector Flash Memory, CMOS 1.8 Volt-only
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Eon Silicon Solution
Win Source Part Number 1172029-EN29SL800B-90BIP
Manufacturer Homepage www.essi.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EN29SL800B-90BIP CAD Model

Description

The EN29SL800B-90BIP is an 8M-bit (1M x 8) CMOS Flash Memory device manufactured by Eon Silicon Solution. This device is part of their end-of-life product line, designed for embedded systems that require reliable non-volatile memory. It is often used in applications such as storing boot code, program code, and data in various electronic devices.

Applications

  • Embedded systems requiring non-volatile memory
  • Boot code storage in electronic devices
  • Program code storage in microcontroller-based systems
  • Data storage in industrial control systems
  • Firmware storage in telecommunications equipment

Features

  • 8M-bit (1M x 8) Flash Memory
  • Fast Access Time: 90ns
  • Single 5V Power Supply
  • Sector Erase Capability
  • TTL Compatible Inputs and Outputs
  • Low Power Consumption
  • Available in DIP and PLCC Packages

Benefits

  • Non-Volatile Storage: Retains data even when power is removed
  • Fast Access Time: Enables quick boot-up and data retrieval
  • Easy Integration: TTL compatible I/O simplifies interfacing with microcontrollers
  • Reliable Performance: Provides stable and consistent operation
  • Cost-Effective Solution: Suitable for older designs and cost-sensitive applications

Additional Details

The EN29SL800B-90BIP is a CMOS Flash Memory device providing 8M-bit of non-volatile storage. It offers a fast access time of 90ns, which facilitates quick data retrieval and execution of stored programs. Designed to operate on a single 5V power supply, this memory simplifies power supply requirements in embedded systems. The device features a sector erase capability, allowing specific memory blocks to be erased and reprogrammed without affecting the entire memory content. Its TTL compatible inputs and outputs ensure seamless integration with a wide range of microcontrollers and digital circuits. Available in DIP and PLCC packages, the EN29SL800B-90BIP provides flexibility in mounting options. Being an end-of-life product, it is important to consider its limited availability and explore alternative memory solutions for new designs. However, it remains a reliable option for maintaining and supporting legacy systems that utilize this specific memory device.

You May Also Be Interested in

Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Harris Corporation
Operational Amplifiers
Need more? Email Us
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
COSMO
REED RELAY
Lowest to $1.9713

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess