EN
  • EN
  • DE

EN29LV160CT70BIP

Part No EN29LV160CT70BIP
Manufacturer Eon Silicon Solution
Catalog Custom Parts (E - I)
Description Flash 16M x8/x16 70ns FBGA48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1173231-EN29LV160CT70BIP
Categories Custom Parts
Manufacturer Eon Silicon Solution
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EN29LV160CT70BIP CAD Model

Description

The EN29LV160CT70BIP is a 16M-bit (2MB) CMOS flash memory device manufactured by Eon Silicon Solution. This parallel flash memory is designed for high-performance, high-density storage applications in embedded systems. It provides a reliable and efficient solution for storing code and data.

Applications:

  • Embedded Systems: Used extensively in embedded systems to store firmware, boot code, and application data.
  • Industrial Control Systems: Utilized in industrial control systems for storing configuration settings and program code for PLCs (Programmable Logic Controllers) and HMIs (Human Machine Interfaces).
  • Networking Equipment: Found in networking devices such as routers and switches to store bootloaders, operating system images, and configuration files.
  • Telecommunications Equipment: Integrated into telecommunications devices for storing firmware and system parameters.
  • Automotive Applications: Used in automotive electronics for storing engine control unit (ECU) software and other critical system data.

Features:

  • 16M-bit (2MB) Capacity: Provides ample storage capacity for embedded applications.
  • Parallel Interface: Offers a parallel interface for high-speed data access.
  • 70ns Access Time: Fast access time for quick data retrieval.
  • Sector Erase Capability: Allows for selective erasing of memory sectors.
  • Single Power Supply: Operates on a single 3.0V power supply.

Benefits:

  • High Performance: Fast access time ensures efficient operation in demanding applications.
  • Reliable Storage: Provides reliable non-volatile storage for critical data.
  • Easy Integration: Parallel interface simplifies integration with microprocessors and microcontrollers.
  • Cost-Effective: Offers a cost-effective solution for high-density storage.
  • Sector Erase: Allows for efficient updating of firmware and data.

Additional Details:

The EN29LV160CT70BIP features a 70ns access time, making it suitable for applications requiring fast data access. It supports sector erase and chip erase operations, allowing for flexible memory management. The device also incorporates features such as write protection and power-down mode to enhance data security and reduce power consumption. It is available in various package options, including TSOP (Thin Small Outline Package) and PSOP (Plastic Small Outline Package), to accommodate different board layouts and assembly requirements.

You May Also Be Interested in

STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Hanrun
Lowest to $0.7534
Microchip Technology
Need more? Email Us
Intel
EPM7032SLI44-10 Altera
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Ramtron
French Electronic Distributor since 1988
Need more? Email Us
Intersil
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess