The EN25QH16-104WIP is a 16 Mbit serial flash memory produced by Eon Silicon Solution. This memory device utilizes a standard Serial Peripheral Interface (SPI) for communication, making it suitable for a wide array of embedded systems and applications that require non-volatile storage. It offers high performance and reliability in a compact package.
Applications
- Embedded Systems
- Firmware Storage
- Configuration Data Storage
- IoT Devices
- Wearable Electronics
- Industrial Control Systems
Features
- 16 Mbit (2MB) capacity
- SPI Interface: Supports standard, dual, and quad SPI operation.
- Wide Voltage Range: Operates from 2.7V to 3.6V.
- High Performance: Offers fast read and write speeds.
- Page Program: Features page program mode for efficient data writing.
- Sector Erase: Includes sector and bulk erase options.
- Write Protection: Hardware and software write protection features to prevent accidental data modification.
Benefits
- Easy Integration: SPI interface simplifies integration with microcontrollers and other host devices.
- Non-Volatile Memory: Retains data even when power is removed, ensuring data integrity.
- High Speed: Enables fast data access, improving system performance.
- Flexible Erase Options: Allows for efficient memory management.
- Data Protection: Prevents accidental data corruption, ensuring data reliability.
- Cost-Effective: Provides a reliable and affordable storage solution for embedded systems.
Additional Details
The EN25QH16-104WIP operates at a maximum clock frequency of 104 MHz. It is available in various package options, including SOIC, VSOP, and WSON. Typical endurance is specified as 100,000 program/erase cycles per sector. Refer to the manufacturer's datasheet for detailed specifications, including timing diagrams, electrical characteristics, and package dimensions.