EN
  • EN
  • DE

EN25Q16-100WIP

Part No EN25Q16-100WIP
Manufacturer Eon Silicon Solution
Catalog END - OF - LIFE
Description 16 Megabit Serial Flash Memory with 4Kbyte Uniform Sector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Eon Silicon Solution
Win Source Part Number 1171993-EN25Q16-100WIP
Manufacturer Homepage www.essi.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EN25Q16-100WIP CAD Model

Description

The EN25Q16-100WIP is a 16 Mbit serial Flash memory device manufactured by Eon Silicon Solution. It features a standard Serial Peripheral Interface (SPI), allowing for simple and efficient communication with microcontrollers and other host devices. This memory is commonly used for storing firmware, configuration data, and other non-volatile information in embedded systems.

Applications

  • Embedded systems
  • Firmware storage
  • Configuration data storage
  • Microcontroller-based applications
  • Consumer electronics
  • Industrial control systems

Features

  • 16 Mbit (2MB) memory capacity
  • Standard SPI interface: Supports modes 0 and 3.
  • Single 2.7V to 3.6V power supply
  • Low power consumption: Ideal for battery-powered applications.
  • Page program (256 bytes per page)
  • Sector erase (4KB), Block erase (32KB and 64KB), Chip erase
  • Write protect feature: Protects data from accidental overwriting.

Benefits

  • Non-volatile memory: Retains data even when power is removed.
  • Easy integration: Simple SPI interface simplifies design and implementation.
  • Low power consumption: Extends battery life in portable devices.
  • Flexible erase options: Allows for efficient memory management.
  • Data protection: Prevents accidental data loss.
  • Cost-effective: Provides a reliable and affordable storage solution.

Additional Details

The EN25Q16-100WIP operates at a frequency of up to 100 MHz. It is available in various packages, including SOIC, VSOP, and WSON. It features a typical endurance of 100,000 program/erase cycles per sector. For detailed specifications, including timing characteristics, operating conditions, and package dimensions, refer to the Eon Silicon Solution datasheet.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
ELM-TECH
Complementary MOSFET
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess