EN
  • EN
  • DE

XB3-24DMCM-J

Part No XB3-24DMCM-J
Manufacturer Digi International
Catalog RF Transceiver Modules
Description RF TXRX MODULE 802.15.4 CHIP SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Digi
Series XBee® 3 DigiMesh 2.4
Package Tray
RF Family/Standard 802.15.4
Protocol Zigbee®
Modulation DSSS
Frequency 2.4GHz
Data Rate 250kbps
Power - Output 8dBm
Sensitivity -103dBm
Serial Interfaces I2C, SPI, UART
Antenna Type Integrated, Chip
Memory Size 1MB Flash, 128kB RAM
Voltage - Supply 2.1V ~ 3.6V
Current - Receiving 15mA
Current - Transmitting 40mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 34-SMD Module
Base Product Number XB3-24
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
California Prop 65 Warning Information
Win Source Part Number 1336709-XB3-24DMCM-J
Ultra Librarian 3D Model Ultra Librarian XB3-24DMCM-J CAD Model

Description

The 1336709-XB3-24DMCM-J is an RF transceiver module from Digi.

  • Frequency: 2.4GHz
  • Protocol: Zigbee®
  • Data Rate: 250kbps
  • Memory Size: 1MB Flash, 128kB RAM
  • Antenna Type: Integrated, Chip
  • Power - Output: 8dBm
  • Sensitivity: -103dBm
  • Mounting Type: Surface Mount
  • Package / Case: 34-SMD Module
  • Operating Temperature: -40°C ~ 85°C
  • Series: XBee® 3 DigiMesh 2.4

You May Also Be Interested in

Silicon Labs
RF TXRX MOD 802.15.4 BTU.FL SMD
Lowest to $64.0299
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Quectel
RF TXRX MOD NAVIGATION CHIP SMD
Lowest to $11.6418
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess