EN
  • EN
  • DE

P3017THFDO

Part No P3017THFDO
Manufacturer ENE
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ENE
Win Source Part Number 265926-P3017THFDO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P3017THFDO CAD Model

Description

The ENE P3017THFDO is a highly integrated embedded controller designed for a variety of applications. While specific details regarding its exact functionality and feature set are limited, it's understood to serve as a key component in system management and control.

Applications

  • Notebook computers: Embedded controllers handle critical functions in laptops, including power management, keyboard and touchpad control, and fan speed regulation.
  • Embedded systems: Suitable for various embedded applications where system monitoring and control are essential.
  • Industrial control systems: Can be used in industrial settings for managing device operation and communication.

Features

  • Integrated microcontroller: Features a core processor to execute firmware and manage system tasks.
  • Power management capabilities: Offers advanced power control features for efficient energy consumption.
  • Multiple I/O interfaces: Provides various input/output interfaces for communication with peripherals.
  • Hardware monitoring: Monitors system parameters such as temperature and voltage to ensure stable operation.

Benefits

  • Enhanced system reliability: Monitors critical system parameters and takes corrective actions to prevent failures.
  • Improved power efficiency: Optimizes power consumption to extend battery life in portable devices.
  • Simplified system design: Integrates multiple functions into a single chip, reducing the number of external components.
  • Robust performance: Designed to operate reliably in a wide range of environmental conditions.

The P3017THFDO likely includes features such as keyboard controller functionality, touchpad control, and system health monitoring. It's a versatile embedded controller designed to meet the demands of modern computing devices. Further research may be needed to ascertain the clock speed of the microcontroller and the specific types and number of I/O ports available.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess